Cisco Industrial Ethernet Switches 2500 Series Connected Grid Switch

Description
The Cisco 2500 Series Connected Grid Switch is a rugged switch optimized for use in transmission and distribution (T&D) power substations. The Cisco 2520 Connected Grid Switch (CGS 2520) is designed for substation networks to meet the harsh environments common in transmission and distribution substations. The CGS 2520 uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide. Primary Features Rugged industrial design and substation compliance: IEC-61850-3 and IEEE 1613 for utility substation environments No fans, no moving parts for maximum reliability Tools for easy deployment, management, and replacement Extensive instrumentation and remote diagnostic capabilities Advanced Cisco IOS Software features such as 802.1x, Layer 2-Layer 4 access control lists, port security, and more Advanced QoS capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging Comprehensive network security features based on open standards Field-replaceable components such as power supplies and Small Form-Factor Pluggables (SFPs) Intuitive graphical user interface (GUI) using Cisco Configuration Professional In addition, the 2520 Connected Grid Switch has these features: REP and Flexlink provide fast reconvergence in ring and hub-and-spoke topologies Smartport templates provide one-touch global and port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over Ethernet (PoE) ports with dual-purpose gigabit Ethernet uplinks Use the rugged CGS 2500 along with the Cisco 2000 Series Connected Grid Router The Cisco CGS 2520 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco CGS 2520 product family to make the network easily accessible to non-IT operations personnel.
Description
The Cisco 2500 Series Connected Grid Switch is a rugged switch optimized for use in transmission and distribution (T&D) power substations. The Cisco 2520 Connected Grid Switch (CGS 2520) is designed for substation networks to meet the harsh environments common in transmission and distribution substations. The CGS 2520 uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide. Primary Features Rugged industrial design and substation compliance: IEC-61850-3 and IEEE 1613 for utility substation environments No fans, no moving parts for maximum reliability Tools for easy deployment, management, and replacement Extensive instrumentation and remote diagnostic capabilities Advanced Cisco IOS Software features such as 802.1x, Layer 2-Layer 4 access control lists, port security, and more Advanced QoS capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging Comprehensive network security features based on open standards Field-replaceable components such as power supplies and Small Form-Factor Pluggables (SFPs) Intuitive graphical user interface (GUI) using Cisco Configuration Professional In addition, the 2520 Connected Grid Switch has these features: REP and Flexlink provide fast reconvergence in ring and hub-and-spoke topologies Smartport templates provide one-touch global and port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over Ethernet (PoE) ports with dual-purpose gigabit Ethernet uplinks Use the rugged CGS 2500 along with the Cisco 2000 Series Connected Grid Router The Cisco CGS 2520 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco CGS 2520 product family to make the network easily accessible to non-IT operations personnel.

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switches - 2500 Series Connected Grid Switch - Cisco
San Jose, CA, USA
Industrial Ethernet Switches
2500 Series Connected Grid Switch
Industrial Ethernet Switches 2500 Series Connected Grid Switch
The Cisco 2500 Series Connected Grid Switch is a rugged switch optimized for use in transmission and distribution (T&D) power substations. The Cisco 2520 Connected Grid Switch (CGS 2520) is designed for substation networks to meet the harsh environments common in transmission and distribution substations. The CGS 2520 uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide. Primary Features Rugged industrial design and substation compliance: IEC-61850-3 and IEEE 1613 for utility substation environments No fans, no moving parts for maximum reliability Tools for easy deployment, management, and replacement Extensive instrumentation and remote diagnostic capabilities Advanced Cisco IOS Software features such as 802.1x, Layer 2-Layer 4 access control lists, port security, and more Advanced QoS capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging Comprehensive network security features based on open standards Field-replaceable components such as power supplies and Small Form-Factor Pluggables (SFPs) Intuitive graphical user interface (GUI) using Cisco Configuration Professional In addition, the 2520 Connected Grid Switch has these features: REP and Flexlink provide fast reconvergence in ring and hub-and-spoke topologies Smartport templates provide one-touch global and port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over Ethernet (PoE) ports with dual-purpose gigabit Ethernet uplinks Use the rugged CGS 2500 along with the Cisco 2000 Series Connected Grid Router The Cisco CGS 2520 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco CGS 2520 product family to make the network easily accessible to non-IT operations personnel.

The Cisco 2500 Series Connected Grid Switch is a rugged switch optimized for use in transmission and distribution (T&D) power substations.

The Cisco 2520 Connected Grid Switch (CGS 2520) is designed for substation networks to meet the harsh environments common in transmission and distribution substations. The CGS 2520 uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide.

Primary Features

  • Rugged industrial design and substation compliance: IEC-61850-3 and IEEE 1613 for utility substation environments
  • No fans, no moving parts for maximum reliability
  • Tools for easy deployment, management, and replacement
  • Extensive instrumentation and remote diagnostic capabilities
  • Advanced Cisco IOS Software features such as 802.1x, Layer 2-Layer 4 access control lists, port security, and more
  • Advanced QoS capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging
  • Comprehensive network security features based on open standards
  • Field-replaceable components such as power supplies and Small Form-Factor Pluggables (SFPs)
  • Intuitive graphical user interface (GUI) using Cisco Configuration Professional

In addition, the 2520 Connected Grid Switch has these features:

  • REP and Flexlink provide fast reconvergence in ring and hub-and-spoke topologies
  • Smartport templates provide one-touch global and port-level macros to simplify switch deployments

Two Models for Added Flexibility

  • 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks
  • 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over Ethernet (PoE) ports with dual-purpose gigabit Ethernet uplinks

Use the rugged CGS 2500 along with the Cisco 2000 Series Connected Grid Router

The Cisco CGS 2520 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco CGS 2520 product family to make the network easily accessible to non-IT operations personnel.

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number 2500 Series Connected Grid Switch
Product Name Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details