Cisco Embedded Industrial Ethernet Switch 2020 Series

Description
New Embedded Switch Withstands Harsh Environments Extend switching capabilities to your mobile networks and other embedded networks that operate in extreme environments. Cisco Embedded Service 2020 Series Switches (ESS 2020 Series) provide highly secure data, voice, and video capabilities to stationary and mobile network nodes, making them ideal for Internet of Things applications. Features and Capabilities Size, weight, and power challenges are inherent in mobile environments. The ESS 2020 Series overcomes these issues with a flexible and compact form factor and low power consumption. Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers. The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet ports) or with an optional expansion card capable of providing 16 additional Fast Ethernet ports. The board size conforms to the widely accepted PC104 form factor (approximately 4 inches by 4 inches). Usage Scenarios The Cisco ESS 2020 Series offers the following advantages: Customized enclosures provided by third parties High port density in a small form factor Portability Low power consumption Ability to operate in harsh environments Oil & Gas Oil and gas companies need to monitor and analyze data from some of the most remote, harshest environments in the world. Real-time data makes a big difference in terms of operational efficiency and decision making. The ESS 2020 Series can collect data from remote oil rigs for real-time analysis by geologists located at corporate headquarters. Or it can help monitor the transit of gear to remote drilling or exploration sites. Defense and Aerospace Military vehicles and aircraft frequently operate in remote areas. The ESS 2020 Series can easily be part of communication within vehicles, among vehicles, or even extended communication to aircraft and drones flying overhead. Transportation The ESS 2020 Series can be installed in freight trains, tractor trailers, and first responder (police, fire fighters) or other vehicles to enable connectivity among many Ethernet devices including voice, video, and data equipment. Connected sensors can monitor condition of the vehicles, cargo, or crew, and convey this information to remote data centers or to other vehicles. Mining Mining companies continually seek to reduce the chance of accidents and maintain uptime in their operations, often subjected to high vibrations and extreme temperature. An ESS 2020 Series Switch in a mining truck can ensure proactive maintenance and allow video monitoring and voice communication, while one located deep in a mineshaft can help maintain the safety of miners and provide communication to the surface. Commercial Building Automation Locating the ESS 2020 Series in building control panels or elevators allows connectivity of devices which monitor and control the environment. It also allows video and voice communication, and provides control for lighting, advertising panels, and other functions.
Description
New Embedded Switch Withstands Harsh Environments Extend switching capabilities to your mobile networks and other embedded networks that operate in extreme environments. Cisco Embedded Service 2020 Series Switches (ESS 2020 Series) provide highly secure data, voice, and video capabilities to stationary and mobile network nodes, making them ideal for Internet of Things applications. Features and Capabilities Size, weight, and power challenges are inherent in mobile environments. The ESS 2020 Series overcomes these issues with a flexible and compact form factor and low power consumption. Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers. The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet ports) or with an optional expansion card capable of providing 16 additional Fast Ethernet ports. The board size conforms to the widely accepted PC104 form factor (approximately 4 inches by 4 inches). Usage Scenarios The Cisco ESS 2020 Series offers the following advantages: Customized enclosures provided by third parties High port density in a small form factor Portability Low power consumption Ability to operate in harsh environments Oil & Gas Oil and gas companies need to monitor and analyze data from some of the most remote, harshest environments in the world. Real-time data makes a big difference in terms of operational efficiency and decision making. The ESS 2020 Series can collect data from remote oil rigs for real-time analysis by geologists located at corporate headquarters. Or it can help monitor the transit of gear to remote drilling or exploration sites. Defense and Aerospace Military vehicles and aircraft frequently operate in remote areas. The ESS 2020 Series can easily be part of communication within vehicles, among vehicles, or even extended communication to aircraft and drones flying overhead. Transportation The ESS 2020 Series can be installed in freight trains, tractor trailers, and first responder (police, fire fighters) or other vehicles to enable connectivity among many Ethernet devices including voice, video, and data equipment. Connected sensors can monitor condition of the vehicles, cargo, or crew, and convey this information to remote data centers or to other vehicles. Mining Mining companies continually seek to reduce the chance of accidents and maintain uptime in their operations, often subjected to high vibrations and extreme temperature. An ESS 2020 Series Switch in a mining truck can ensure proactive maintenance and allow video monitoring and voice communication, while one located deep in a mineshaft can help maintain the safety of miners and provide communication to the surface. Commercial Building Automation Locating the ESS 2020 Series in building control panels or elevators allows connectivity of devices which monitor and control the environment. It also allows video and voice communication, and provides control for lighting, advertising panels, and other functions.

Suppliers

Company
Product
Description
Supplier Links
Embedded Industrial Ethernet Switch - 2020 Series - Cisco
San Jose, CA, USA
Embedded Industrial Ethernet Switch
2020 Series
Embedded Industrial Ethernet Switch 2020 Series
New Embedded Switch Withstands Harsh Environments Extend switching capabilities to your mobile networks and other embedded networks that operate in extreme environments. Cisco Embedded Service 2020 Series Switches (ESS 2020 Series) provide highly secure data, voice, and video capabilities to stationary and mobile network nodes, making them ideal for Internet of Things applications. Features and Capabilities Size, weight, and power challenges are inherent in mobile environments. The ESS 2020 Series overcomes these issues with a flexible and compact form factor and low power consumption. Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers. The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet ports) or with an optional expansion card capable of providing 16 additional Fast Ethernet ports. The board size conforms to the widely accepted PC104 form factor (approximately 4 inches by 4 inches). Usage Scenarios The Cisco ESS 2020 Series offers the following advantages: Customized enclosures provided by third parties High port density in a small form factor Portability Low power consumption Ability to operate in harsh environments Oil & Gas Oil and gas companies need to monitor and analyze data from some of the most remote, harshest environments in the world. Real-time data makes a big difference in terms of operational efficiency and decision making. The ESS 2020 Series can collect data from remote oil rigs for real-time analysis by geologists located at corporate headquarters. Or it can help monitor the transit of gear to remote drilling or exploration sites. Defense and Aerospace Military vehicles and aircraft frequently operate in remote areas. The ESS 2020 Series can easily be part of communication within vehicles, among vehicles, or even extended communication to aircraft and drones flying overhead. Transportation The ESS 2020 Series can be installed in freight trains, tractor trailers, and first responder (police, fire fighters) or other vehicles to enable connectivity among many Ethernet devices including voice, video, and data equipment. Connected sensors can monitor condition of the vehicles, cargo, or crew, and convey this information to remote data centers or to other vehicles. Mining Mining companies continually seek to reduce the chance of accidents and maintain uptime in their operations, often subjected to high vibrations and extreme temperature. An ESS 2020 Series Switch in a mining truck can ensure proactive maintenance and allow video monitoring and voice communication, while one located deep in a mineshaft can help maintain the safety of miners and provide communication to the surface. Commercial Building Automation Locating the ESS 2020 Series in building control panels or elevators allows connectivity of devices which monitor and control the environment. It also allows video and voice communication, and provides control for lighting, advertising panels, and other functions.

New Embedded Switch Withstands Harsh Environments

Extend switching capabilities to your mobile networks and other embedded networks that operate in extreme environments. Cisco Embedded Service 2020 Series Switches (ESS 2020 Series) provide highly secure data, voice, and video capabilities to stationary and mobile network nodes, making them ideal for Internet of Things applications.

Features and Capabilities

Size, weight, and power challenges are inherent in mobile environments. The ESS 2020 Series overcomes these issues with a flexible and compact form factor and low power consumption. Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers.

The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet ports) or with an optional expansion card capable of providing 16 additional Fast Ethernet ports. The board size conforms to the widely accepted PC104 form factor (approximately 4 inches by 4 inches).

Usage Scenarios

The Cisco ESS 2020 Series offers the following advantages:

  • Customized enclosures provided by third parties
  • High port density in a small form factor
  • Portability
  • Low power consumption
  • Ability to operate in harsh environments

Oil & Gas

Oil and gas companies need to monitor and analyze data from some of the most remote, harshest environments in the world. Real-time data makes a big difference in terms of operational efficiency and decision making.

The ESS 2020 Series can collect data from remote oil rigs for real-time analysis by geologists located at corporate headquarters. Or it can help monitor the transit of gear to remote drilling or exploration sites.

Defense and Aerospace

Military vehicles and aircraft frequently operate in remote areas. The ESS 2020 Series can easily be part of communication within vehicles, among vehicles, or even extended communication to aircraft and drones flying overhead.

Transportation

The ESS 2020 Series can be installed in freight trains, tractor trailers, and first responder (police, fire fighters) or other vehicles to enable connectivity among many Ethernet devices including voice, video, and data equipment. Connected sensors can monitor condition of the vehicles, cargo, or crew, and convey this information to remote data centers or to other vehicles.

Mining

Mining companies continually seek to reduce the chance of accidents and maintain uptime in their operations, often subjected to high vibrations and extreme temperature.

An ESS 2020 Series Switch in a mining truck can ensure proactive maintenance and allow video monitoring and voice communication, while one located deep in a mineshaft can help maintain the safety of miners and provide communication to the surface.

Commercial Building Automation

Locating the ESS 2020 Series in building control panels or elevators allows connectivity of devices which monitor and control the environment. It also allows video and voice communication, and provides control for lighting, advertising panels, and other functions.

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number 2020 Series
Product Name Embedded Industrial Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Network Switches - 2727667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Switches, Hubs - EKI-7712G-4FI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
2 suppliers