Cisco Industrial Ethernet Switches 2000U Series

Description
A Compact Switch Designed for Harsh Environments The Cisco Industrial Ethernet (IE) 2000U Series Switch is a rugged, compact, DIN-rail-mountable switch optimized for use in transmission and distribution power substations and distribution generation facilities like wind and solar farms. Features and Capabilities Cisco Industrial Ethernet 2000U (IE 2000U) Series Switches work in the harsh environments common in transmission and distribution substations, including small cabinets in space-constrained locations such as pole tops. The Cisco IE 2000U uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide. Primary features include: Rugged industrial design and substation compliance (meets IEC 61850-3 and IEEE 1613 standards for utility substation environments) Advanced capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging Support for Precision Timing Protocol (PTP) applications based on IEEE 1588 v2 standards Cisco IE 2000U Series Switches provide: Hitless failover protocol support of Parallel Redundancy Protocol based on the IEC 62439-3 standard Support for the Resilient Ethernet Protocol (REP) and Flex Links for fast reconvergence in ring and hub-and-spoke topologies SmartPort templates for one-touch global and port-level macros to simplify switch deployments The IE2000U can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Use the rugged Cisco IE 2000U switches along with the CGS 2520 Connected Grid Switches and the Cisco 2000 Series Connected Grid Router
Description
A Compact Switch Designed for Harsh Environments The Cisco Industrial Ethernet (IE) 2000U Series Switch is a rugged, compact, DIN-rail-mountable switch optimized for use in transmission and distribution power substations and distribution generation facilities like wind and solar farms. Features and Capabilities Cisco Industrial Ethernet 2000U (IE 2000U) Series Switches work in the harsh environments common in transmission and distribution substations, including small cabinets in space-constrained locations such as pole tops. The Cisco IE 2000U uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide. Primary features include: Rugged industrial design and substation compliance (meets IEC 61850-3 and IEEE 1613 standards for utility substation environments) Advanced capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging Support for Precision Timing Protocol (PTP) applications based on IEEE 1588 v2 standards Cisco IE 2000U Series Switches provide: Hitless failover protocol support of Parallel Redundancy Protocol based on the IEC 62439-3 standard Support for the Resilient Ethernet Protocol (REP) and Flex Links for fast reconvergence in ring and hub-and-spoke topologies SmartPort templates for one-touch global and port-level macros to simplify switch deployments The IE2000U can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Use the rugged Cisco IE 2000U switches along with the CGS 2520 Connected Grid Switches and the Cisco 2000 Series Connected Grid Router

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switches - 2000U Series - Cisco
San Jose, CA, USA
Industrial Ethernet Switches
2000U Series
Industrial Ethernet Switches 2000U Series
A Compact Switch Designed for Harsh Environments The Cisco Industrial Ethernet (IE) 2000U Series Switch is a rugged, compact, DIN-rail-mountable switch optimized for use in transmission and distribution power substations and distribution generation facilities like wind and solar farms. Features and Capabilities Cisco Industrial Ethernet 2000U (IE 2000U) Series Switches work in the harsh environments common in transmission and distribution substations, including small cabinets in space-constrained locations such as pole tops. The Cisco IE 2000U uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide. Primary features include: Rugged industrial design and substation compliance (meets IEC 61850-3 and IEEE 1613 standards for utility substation environments) Advanced capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging Support for Precision Timing Protocol (PTP) applications based on IEEE 1588 v2 standards Cisco IE 2000U Series Switches provide: Hitless failover protocol support of Parallel Redundancy Protocol based on the IEC 62439-3 standard Support for the Resilient Ethernet Protocol (REP) and Flex Links for fast reconvergence in ring and hub-and-spoke topologies SmartPort templates for one-touch global and port-level macros to simplify switch deployments The IE2000U can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Use the rugged Cisco IE 2000U switches along with the CGS 2520 Connected Grid Switches and the Cisco 2000 Series Connected Grid Router

A Compact Switch Designed for Harsh Environments

The Cisco Industrial Ethernet (IE) 2000U Series Switch is a rugged, compact, DIN-rail-mountable switch optimized for use in transmission and distribution power substations and distribution generation facilities like wind and solar farms.

Features and Capabilities

Cisco Industrial Ethernet 2000U (IE 2000U) Series Switches work in the harsh environments common in transmission and distribution substations, including small cabinets in space-constrained locations such as pole tops. The Cisco IE 2000U uses Cisco IOS Software, the operating system that powers millions of Cisco switches worldwide.

Primary features include:

  • Rugged industrial design and substation compliance (meets IEC 61850-3 and IEEE 1613 standards for utility substation environments)
  • Advanced capabilities to support mission-critical substation applications such as supervisory control and data acquisition (SCADA) and IEC 61850 Generic Object-Oriented Substation Events (GOOSE) messaging
  • Support for Precision Timing Protocol (PTP) applications based on IEEE 1588 v2 standards

Cisco IE 2000U Series Switches provide:

  • Hitless failover protocol support of Parallel Redundancy Protocol based on the IEC 62439-3 standard
  • Support for the Resilient Ethernet Protocol (REP) and Flex Links for fast reconvergence in ring and hub-and-spoke topologies
  • SmartPort templates for one-touch global and port-level macros to simplify switch deployments

The IE2000U can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Use the rugged Cisco IE 2000U switches along with the CGS 2520 Connected Grid Switches and the Cisco 2000 Series Connected Grid Router

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number 2000U Series
Product Name Industrial Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (Wi-Fi) - FS-IoT-BACW - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details