Cisco Industrial Ethernet Switches 2000 Series

Description
Converge Industrial and Enterprise Networks Cisco Industrial Ethernet 2000 (IE 2000) Series Switches extend the proven Cisco Catalyst technologies prevalent in enterprise networks to industrial networks. Superior security, video, and voice services are thus extended to industrial applications. These switches are also ruggedized, easy to manage, resilient, and enhanced through support of industry protocols. Feature and Capabilities Cisco Industrial Ethernet 2000 Series Switches are fixed platforms that deliver Layer 2 switching with proven Cisco IOS Software. Their extensive certifications, as well as a wide range in power supply voltage input and operation temperature, make them suitable for almost all industrial applications. They support IEEE 1588, Common Industrial Protocol (CIP), and PROFINET v.2, among other industry protocols. Comprehensive features such as support for IEEE 802.1x, Secure Shell (SSH) Protocol, Dynamic Host Configuration Protocol (DHCP) snooping, and storm control offer superior security. Industrial Power over Ethernet (PoE) and enhanced PoE make it possible for the switches to directly connect to communication devices like IP cameras and IP phones. These switches also offer: Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card A user-friendly device manager, the Cisco Network Assistant, a Cisco Prime interface, and third-party management solutions Resilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol and PROFINET MRP, and simplified IP address management and deployment The IE 2000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Choose from two versions of the switches, depending on the industrial application and location: A DIN-rail-mountable version, generally installed in a cabinet An IP67-compliant wall-mountable version that does not require a cabinet Specifications at a Glance Port configuration Up to 24 fixed ports with compact form factor Uplinks Up to two 100BASE-T or 1000BASE-T uplinks with SFP or RJ-45 connectors Integrated power supply, alarm relays Yes Manageability Swappable SD flash card (for configuration storage), mini USB connector, RS-232 console port Industrial Ethernet protocols supported CIP, EtherNet/IP and PROFINETv2
Description
Converge Industrial and Enterprise Networks Cisco Industrial Ethernet 2000 (IE 2000) Series Switches extend the proven Cisco Catalyst technologies prevalent in enterprise networks to industrial networks. Superior security, video, and voice services are thus extended to industrial applications. These switches are also ruggedized, easy to manage, resilient, and enhanced through support of industry protocols. Feature and Capabilities Cisco Industrial Ethernet 2000 Series Switches are fixed platforms that deliver Layer 2 switching with proven Cisco IOS Software. Their extensive certifications, as well as a wide range in power supply voltage input and operation temperature, make them suitable for almost all industrial applications. They support IEEE 1588, Common Industrial Protocol (CIP), and PROFINET v.2, among other industry protocols. Comprehensive features such as support for IEEE 802.1x, Secure Shell (SSH) Protocol, Dynamic Host Configuration Protocol (DHCP) snooping, and storm control offer superior security. Industrial Power over Ethernet (PoE) and enhanced PoE make it possible for the switches to directly connect to communication devices like IP cameras and IP phones. These switches also offer: Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card A user-friendly device manager, the Cisco Network Assistant, a Cisco Prime interface, and third-party management solutions Resilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol and PROFINET MRP, and simplified IP address management and deployment The IE 2000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Choose from two versions of the switches, depending on the industrial application and location: A DIN-rail-mountable version, generally installed in a cabinet An IP67-compliant wall-mountable version that does not require a cabinet Specifications at a Glance Port configuration Up to 24 fixed ports with compact form factor Uplinks Up to two 100BASE-T or 1000BASE-T uplinks with SFP or RJ-45 connectors Integrated power supply, alarm relays Yes Manageability Swappable SD flash card (for configuration storage), mini USB connector, RS-232 console port Industrial Ethernet protocols supported CIP, EtherNet/IP and PROFINETv2

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switches - 2000 Series - Cisco
San Jose, CA, USA
Industrial Ethernet Switches
2000 Series
Industrial Ethernet Switches 2000 Series
Converge Industrial and Enterprise Networks Cisco Industrial Ethernet 2000 (IE 2000) Series Switches extend the proven Cisco Catalyst technologies prevalent in enterprise networks to industrial networks. Superior security, video, and voice services are thus extended to industrial applications. These switches are also ruggedized, easy to manage, resilient, and enhanced through support of industry protocols. Feature and Capabilities Cisco Industrial Ethernet 2000 Series Switches are fixed platforms that deliver Layer 2 switching with proven Cisco IOS Software. Their extensive certifications, as well as a wide range in power supply voltage input and operation temperature, make them suitable for almost all industrial applications. They support IEEE 1588, Common Industrial Protocol (CIP), and PROFINET v.2, among other industry protocols. Comprehensive features such as support for IEEE 802.1x, Secure Shell (SSH) Protocol, Dynamic Host Configuration Protocol (DHCP) snooping, and storm control offer superior security. Industrial Power over Ethernet (PoE) and enhanced PoE make it possible for the switches to directly connect to communication devices like IP cameras and IP phones. These switches also offer: Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card A user-friendly device manager, the Cisco Network Assistant, a Cisco Prime interface, and third-party management solutions Resilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol and PROFINET MRP, and simplified IP address management and deployment The IE 2000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Choose from two versions of the switches, depending on the industrial application and location: A DIN-rail-mountable version, generally installed in a cabinet An IP67-compliant wall-mountable version that does not require a cabinet Specifications at a Glance Port configuration Up to 24 fixed ports with compact form factor Uplinks Up to two 100BASE-T or 1000BASE-T uplinks with SFP or RJ-45 connectors Integrated power supply, alarm relays Yes Manageability Swappable SD flash card (for configuration storage), mini USB connector, RS-232 console port Industrial Ethernet protocols supported CIP, EtherNet/IP and PROFINETv2

Converge Industrial and Enterprise Networks

Cisco Industrial Ethernet 2000 (IE 2000) Series Switches extend the proven Cisco Catalyst technologies prevalent in enterprise networks to industrial networks. Superior security, video, and voice services are thus extended to industrial applications. These switches are also ruggedized, easy to manage, resilient, and enhanced through support of industry protocols.

Feature and Capabilities

Cisco Industrial Ethernet 2000 Series Switches are fixed platforms that deliver Layer 2 switching with proven Cisco IOS Software. Their extensive certifications, as well as a wide range in power supply voltage input and operation temperature, make them suitable for almost all industrial applications.

They support IEEE 1588, Common Industrial Protocol (CIP), and PROFINET v.2, among other industry protocols.

Comprehensive features such as support for IEEE 802.1x, Secure Shell (SSH) Protocol, Dynamic Host Configuration Protocol (DHCP) snooping, and storm control offer superior security. Industrial Power over Ethernet (PoE) and enhanced PoE make it possible for the switches to directly connect to communication devices like IP cameras and IP phones.

These switches also offer:

  • Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card
  • A user-friendly device manager, the Cisco Network Assistant, a Cisco Prime interface, and third-party management solutions
  • Resilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol and PROFINET MRP, and simplified IP address management and deployment

The IE 2000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Choose from two versions of the switches, depending on the industrial application and location:

  • A DIN-rail-mountable version, generally installed in a cabinet
  • An IP67-compliant wall-mountable version that does not require a cabinet

Specifications at a Glance

Port configurationUp to 24 fixed ports with compact form factor
UplinksUp to two 100BASE-T or 1000BASE-T uplinks with SFP or RJ-45 connectors
Integrated power supply, alarm relaysYes
ManageabilitySwappable SD flash card (for configuration storage), mini USB connector, RS-232 console port
Industrial Ethernet protocols supportedCIP, EtherNet/IP and PROFINETv2
Supplier's Site
Connected Grid Routers - 2000 Series - Cisco
San Jose, CA, USA
Connected Grid Routers
2000 Series
Connected Grid Routers 2000 Series
Routing For Rugged Environments The Cisco 2000 Series Connected Grid Router is designed specifically for the harsh, rugged environments often found in the energy and utility industries. Built to help ensure a highly secure, reliable, and scalable infrastructure, the Cisco 2000 Series provides industry-leading routing capabilities to support the Smart Grid and other energy delivery communications needs. Enhanced Security and Reliability The Cisco 2010 Connected Grid Router, the first in the Cisco 2000 Series, is an ideal platform to support the communications requirements of the energy delivery infrastructure across the generation, transmission, and distribution sectors. This product has been extensively tested and is KEMA-certified to meet challenging substation compliance standards, including IEEE 1613 and IEC 61850-3. Cisco IOS Software delivers the benefits of integrated security for NERC/CIP compliance, quality of service, and network management to help ensure integrity and priority of operational data communications. Features and Capabilities Rugged industrial design and substation compliance with IEC-61850-3 and IEEE 1613 for utility substation environments Integrated security to help utilities address compliance with critical infrastructure protection mandates High-availability design for optimum network up time and redundancy Network and device management tools for deployments, upgrades, and remote monitoring Advanced quality of service (QoS) capabilities to support mission-critical substation communications such as Supervisory Control and Data Acquisition (SCADA) Specifications-at-a- Glance Continuous operating temperature range from -40°C to +60°C Support for a low-voltage DC power supply (24-60 VDC) and a high-voltage AC/DC power supply (88-300 VDC, 85-264 VAC) Hot-swappable, fully redundant power supplies Rack height of two-rack units (2 RU) Support for a series of WAN connectivity options using Grid Router WAN Interface Cards (GRWICs)

Routing For Rugged Environments

The Cisco 2000 Series Connected Grid Router is designed specifically for the harsh, rugged environments often found in the energy and utility industries. Built to help ensure a highly secure, reliable, and scalable infrastructure, the Cisco 2000 Series provides industry-leading routing capabilities to support the Smart Grid and other energy delivery communications needs.

Enhanced Security and Reliability

The Cisco 2010 Connected Grid Router, the first in the Cisco 2000 Series, is an ideal platform to support the communications requirements of the energy delivery infrastructure across the generation, transmission, and distribution sectors. This product has been extensively tested and is KEMA-certified to meet challenging substation compliance standards, including IEEE 1613 and IEC 61850-3.

Cisco IOS Software delivers the benefits of integrated security for NERC/CIP compliance, quality of service, and network management to help ensure integrity and priority of operational data communications.

Features and Capabilities


  • Rugged industrial design and substation compliance with IEC-61850-3 and IEEE 1613 for utility substation environments
  • Integrated security to help utilities address compliance with critical infrastructure protection mandates
  • High-availability design for optimum network up time and redundancy
  • Network and device management tools for deployments, upgrades, and remote monitoring
  • Advanced quality of service (QoS) capabilities to support mission-critical substation communications such as Supervisory Control and Data Acquisition (SCADA)

Specifications-at-a-Glance


  • Continuous operating temperature range from -40°C to +60°C
  • Support for a low-voltage DC power supply (24-60 VDC) and a high-voltage AC/DC power supply (88-300 VDC, 85-264 VAC)
  • Hot-swappable, fully redundant power supplies
  • Rack height of two-rack units (2 RU)
  • Support for a series of WAN connectivity options using Grid Router WAN Interface Cards (GRWICs)
Supplier's Site

Technical Specifications

  Cisco Cisco
Product Category Network Equipment Network Equipment
Product Number 2000 Series 2000 Series
Product Name Industrial Ethernet Switches Connected Grid Routers
Network Equipment Switch Router
Network Media Wireless
Protocol / Network Ethernet Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45 RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details