Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104698-WM9705CSEFL/
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Interface: Serial
Weight: 150.507618 mg
Number of A/D Converters: 2
Resolution: 2.25 B
Number of D/A Converters: 2
Categories: OEM Parts(T-Z)
Case / Package: QFN
Sampling Rate: 48 ksps
Alternative Parts (Cross-Reference): WM9705CSEFL/RVWM9705
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Signal to Noise Ratio (SNR): 86 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104698-WM9705CSEFL/RV |
| Product Name | OEM Parts - OEM Parts (T - Z) - WM9705CSEFL/RV |