Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024227-WM9094ECSR
Operating Supply Voltage: 3.6 V
Number of Channels: 1
Number of Pins: 20
Common Mode Rejection Ratio: 45 dB
Output Power: 34 mW
Categories: Linear - Amplifiers - Audio
Operating Supply Current: 4 mA
Alternative Parts (Cross-Reference): LM4947TL/NOPB; LM4947TLX/NOPB; TPA2001D1PW; MAX9814ETD+T; SSM4321ACBZ-R7; NLMD5820MUTAGWM9094E
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Supply Rejection Ratio (PSRR): 85 dB
Max Output Power: 2 W
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1024227-WM9094ECSR |
| Product Name | Linear - Linear - Amplifiers - Audio - WM9094ECSR |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3.6 volts |
| Source Current (IS) | 4 milliamps |