Win Source Part Number: 1169030-WM8804GEDS/V
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tube
Specifications: 32kHz ~ 192kHz
Applications: Professional Audio
Standard Package: 66
Mounting: SMD (SMT)
Function: Audio Transceiver
Interface: I²S
Number of Channels: 1
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): WM8804GEDSV;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: WM8804GEDS/V-ND,598-
Base Product Number: WM8804
Audio Audio Transceiver 1 Channel 20-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1169030-WM8804GEDS/V | WM8804GEDS/V |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |