Handheld/Mobile Devices PMIC 81-QFN (8x8)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1280395-WM8326GEFL/V
Packaging: Tray
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Categories: Integrated Circuits
Supplier Device Package: 81-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.wolfsonmicro.com
Manufacturer Package: 81-VQFN Dual Rows, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Power Supply Management Circuit, Adjustable, 13 Channel, CMOS, QFN-81 Product overview: WM8326GEFL/V from Cirrus Logic is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-WM8326GEFL/V can be used for catalog matching and distributor lookup.
IC REG BUCK 81QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 598-2386-ND | 1280395-WM8326GEFL/V | 761-WM8326GEFL/V | WM8326GEFL/V |
| Product Name | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - WM8326GEFL/V | QFN Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; 81-VQFN Dual Rows, Exposed Pad | Other; 81-VQFN Dual Rows, Exposed Pad | Other; VQFN |