Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8255SEFL WM8255SEFL

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 004764-WM8255SEFL Packaging: Tray Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (4x4) Analog Supply Voltage: 2.97 V to 3.63 V, 4.75 V to 6 V Digital Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 004764-WM8255SEFL Packaging: Tray Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (4x4) Analog Supply Voltage: 2.97 V to 3.63 V, 4.75 V to 6 V Digital Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8255SEFL - 004764-WM8255SEFL - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8255SEFL
004764-WM8255SEFL
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8255SEFL 004764-WM8255SEFL
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 004764-WM8255SEFL Packaging: Tray Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (4x4) Analog Supply Voltage: 2.97 V to 3.63 V, 4.75 V to 6 V Digital Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 004764-WM8255SEFL
Packaging: Tray
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-QFN (4x4)
Analog Supply Voltage: 2.97 V to 3.63 V, 4.75 V to 6 V
Digital Supply Voltage: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 004764-WM8255SEFL
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8255SEFL
Package Type 28-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
 - 5043/BEA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers