Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8235GEFL/V WM8235GEFL/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 903263-WM8235GEFL/V Features: 9 Channel AFE 16 Bit 56-QFN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: WM8235 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-2383, WM8235GEFL/V-ND
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 903263-WM8235GEFL/V Features: 9 Channel AFE 16 Bit 56-QFN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: WM8235 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-2383, WM8235GEFL/V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8235GEFL/V - 903263-WM8235GEFL/V - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8235GEFL/V
903263-WM8235GEFL/V
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8235GEFL/V 903263-WM8235GEFL/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 903263-WM8235GEFL/V Features: 9 Channel AFE 16 Bit 56-QFN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: WM8235 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-2383, WM8235GEFL/V-ND

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 903263-WM8235GEFL/V
Features: 9 Channel AFE 16 Bit 56-QFN (7x7)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: WM8235
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-2383, WM8235GEFL/V-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 903263-WM8235GEFL/V
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8235GEFL/V
Package Type 56-QFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details
Quad bilateral switches - 74LV4066PW,118 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
7 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers