Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8214SCDS/RV WM8214SCDS/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811287-WM8214SCDS/RV Packaging: Reel Power (Watts): 390mW Number of Bits: 16 Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Number of Channels: 3 Supplier Device Package: 28-SSOP Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811287-WM8214SCDS/RV Packaging: Reel Power (Watts): 390mW Number of Bits: 16 Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Number of Channels: 3 Supplier Device Package: 28-SSOP Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8214SCDS/RV - 811287-WM8214SCDS/RV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8214SCDS/RV
811287-WM8214SCDS/RV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8214SCDS/RV 811287-WM8214SCDS/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811287-WM8214SCDS/RV Packaging: Reel Power (Watts): 390mW Number of Bits: 16 Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Number of Channels: 3 Supplier Device Package: 28-SSOP Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 811287-WM8214SCDS/RV
Packaging: Reel
Power (Watts): 390mW
Number of Bits: 16
Voltage - Supply, Analog: 2.97V ~ 3.63V
Voltage - Supply, Digital: 2.97V ~ 3.63V
Number of Channels: 3
Supplier Device Package: 28-SSOP
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 811287-WM8214SCDS/RV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8214SCDS/RV
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -5 to 0.0 volts
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers