Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8213SCDS/R WM8213SCDS/R

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043712-WM8213SCDS/R Packaging: Reel - TR Power (Watts): 350mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Digital Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043712-WM8213SCDS/R Packaging: Reel - TR Power (Watts): 350mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Digital Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8213SCDS/R - 043712-WM8213SCDS/R - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8213SCDS/R
043712-WM8213SCDS/R
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8213SCDS/R 043712-WM8213SCDS/R
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043712-WM8213SCDS/R Packaging: Reel - TR Power (Watts): 350mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 2.97 V to 3.63 V Digital Supply Voltage: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043712-WM8213SCDS/R
Packaging: Reel - TR
Power (Watts): 350mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SSOP
Analog Supply Voltage: 2.97 V to 3.63 V
Digital Supply Voltage: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 043712-WM8213SCDS/R
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8213SCDS/R
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SP4T Switch - QPC6044 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers