Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/V WM8199SCDS/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 137324-WM8199SCDS/V Packaging: Tube/Rail Power (Watts): 358mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 137324-WM8199SCDS/V Packaging: Tube/Rail Power (Watts): 358mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/V - 137324-WM8199SCDS/V - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/V
137324-WM8199SCDS/V
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/V 137324-WM8199SCDS/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 137324-WM8199SCDS/V Packaging: Tube/Rail Power (Watts): 358mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 137324-WM8199SCDS/V
Packaging: Tube/Rail
Power (Watts): 358mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.97 V to 3.63 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 137324-WM8199SCDS/V
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8199SCDS/V
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SPDT Switch - TQP4M0008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers