Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8152SCDS/V WM8152SCDS/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 110197-WM8152SCDS/V Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 110197-WM8152SCDS/V Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8152SCDS/V - 110197-WM8152SCDS/V - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8152SCDS/V
110197-WM8152SCDS/V
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8152SCDS/V 110197-WM8152SCDS/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 110197-WM8152SCDS/V Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 110197-WM8152SCDS/V
Packaging: Tube/Rail
Power (Watts): 225mW
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.97 V to 3.63 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 110197-WM8152SCDS/V
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8152SCDS/V
Package Type SSOP; SOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products