Cirrus Logic, Inc. Voltage References VRE3050JS

Description
Manufacturer: Apex Microtechnology Category: Voltage References Mounting Style: SMD/SMT Reference Type: Series Precision References Output Voltage: 5 V Packaging: Tube Input Voltage: 8 V to 36 V Operating Supply Current: 5 mA Temperature Coefficient: 0.6 PPM / C
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Category: Voltage References Mounting Style: SMD/SMT Reference Type: Series Precision References Output Voltage: 5 V Packaging: Tube Input Voltage: 8 V to 36 V Operating Supply Current: 5 mA Temperature Coefficient: 0.6 PPM / C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage References -  - Win Source Electronics
Laguna Hills, CA, United States
Voltage References
Voltage References
Manufacturer: Apex Microtechnology Category: Voltage References Mounting Style: SMD/SMT Reference Type: Series Precision References Output Voltage: 5 V Packaging: Tube Input Voltage: 8 V to 36 V Operating Supply Current: 5 mA Temperature Coefficient: 0.6 PPM / C

Manufacturer: Apex Microtechnology
Category: Voltage References
Mounting Style: SMD/SMT
Reference Type: Series Precision References
Output Voltage: 5 V
Packaging: Tube
Input Voltage: 8 V to 36 V
Operating Supply Current: 5 mA
Temperature Coefficient: 0.6 PPM / C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name Voltage References
TC 0.6000 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR434TRZ-EP - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
Voltage Reference - ISL21009CFB812Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
5 suppliers