Cirrus Logic, Inc. PMIC - PMIC - Voltage Reference - VRE104C VRE104C

Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231350-VRE104C Temperature Coefficient: 2 ppm/°C Reference Type: Series Number of Channels: 1 Number of Pins: 14 Quiescent Current: 7 mA Output Current: 10 mA Output Voltage: 4.5 V Categories: PMIC - Voltage Reference Case / Package: CDIP Max Input Voltage: 22 V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231350-VRE104C Temperature Coefficient: 2 ppm/°C Reference Type: Series Number of Channels: 1 Number of Pins: 14 Quiescent Current: 7 mA Output Current: 10 mA Output Voltage: 4.5 V Categories: PMIC - Voltage Reference Case / Package: CDIP Max Input Voltage: 22 V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - VRE104C - 1231350-VRE104C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - VRE104C
1231350-VRE104C
PMIC - PMIC - Voltage Reference - VRE104C 1231350-VRE104C
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231350-VRE104C Temperature Coefficient: 2 ppm/°C Reference Type: Series Number of Channels: 1 Number of Pins: 14 Quiescent Current: 7 mA Output Current: 10 mA Output Voltage: 4.5 V Categories: PMIC - Voltage Reference Case / Package: CDIP Max Input Voltage: 22 V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231350-VRE104C
Temperature Coefficient: 2 ppm/°C
Reference Type: Series
Number of Channels: 1
Number of Pins: 14
Quiescent Current: 7 mA
Output Current: 10 mA
Output Voltage: 4.5 V
Categories: PMIC - Voltage Reference
Case / Package: CDIP
Max Input Voltage: 22 V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1231350-VRE104C
Product Name PMIC - PMIC - Voltage Reference - VRE104C
Package Type DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR431BRMZ - Lingto Electronic Limited
Specs
IQ 0.8000 mA
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM136-2.5-N Voltage Reference Diode - LM136H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
Voltage Reference - ISL21007DFB812Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers