The VRE102C is a precision voltage reference from the VRE100 series, providing a fixed output of ±10 V with an initial accuracy of ±1.0 mV. It features a very low temperature coefficient of 1.09 ppm/°C across a wide operating temperature range of -55°C to +125°C. The device is housed in a hermetic 14-pin ceramic DIP package, ensuring long-term stability and reliability. It exhibits excellent line regulation of 3 ppm/V and low warm-up drift of 1.0 ppm typical. The VRE102C is suitable for high-precision applications such as A/D and D/A converters, digital voltmeters, and high-resolution servo systems. It supports an output current of ±10 mA and has a low noise level of 6 µVpp in the 0.1 Hz to 10 Hz range. This voltage reference is ideal for engineers seeking a highly accurate and stable reference for demanding applications.
Manufacturer: Apex Microtechnology
Win Source Part Number: 799194-VRE102C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 14-CDIP (0.300", 7.62mm)
Tolerance: ±0.01%
Temperature Coefficient: 2ppm/°C Typical
Voltage - Input: 13.5 V ~ 22 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Family Name: VRE102
Output Voltage: ±10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 14-CDIP
Alternative Parts (Cross-Reference): AD2712LNZ; AD2712KNZ; AD2712LN; AD2712KN;
Introduction Date: August 20, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 799194-VRE102C |
| Product Name | PMIC - PMIC - Voltage Reference - VRE102C |
| Package Type | DIP; Other; 14-CDIP (0.300", 7.62mm) |