Cirrus Logic, Inc. PMIC - PMIC - Voltage Reference - VRE100MA VRE100MA

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 799193-VRE100MA Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-CDIP (0.300", 7.62mm) Tolerance: ±0.02% Temperature Coefficient: 1ppm/°C Typical Voltage - Input: 13.5 V ~ 22 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Family Name: VRE100 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): VRE125C; VRE125M; ADR293GTZ9-REEL; REF02CH#PBF; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 799193-VRE100MA Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-CDIP (0.300", 7.62mm) Tolerance: ±0.02% Temperature Coefficient: 1ppm/°C Typical Voltage - Input: 13.5 V ~ 22 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Family Name: VRE100 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): VRE125C; VRE125M; ADR293GTZ9-REEL; REF02CH#PBF; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - VRE100MA - 799193-VRE100MA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - VRE100MA
799193-VRE100MA
PMIC - PMIC - Voltage Reference - VRE100MA 799193-VRE100MA
Manufacturer: Apex Microtechnology Win Source Part Number: 799193-VRE100MA Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-CDIP (0.300", 7.62mm) Tolerance: ±0.02% Temperature Coefficient: 1ppm/°C Typical Voltage - Input: 13.5 V ~ 22 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Family Name: VRE100 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): VRE125C; VRE125M; ADR293GTZ9-REEL; REF02CH#PBF; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Apex Microtechnology
Win Source Part Number: 799193-VRE100MA
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-CDIP (0.300", 7.62mm)
Tolerance: ±0.02%
Temperature Coefficient: 1ppm/°C Typical
Voltage - Input: 13.5 V ~ 22 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Family Name: VRE100
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 14-CDIP
Alternative Parts (Cross-Reference): VRE125C; VRE125M; ADR293GTZ9-REEL; REF02CH#PBF;
Introduction Date: August 20, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 799193-VRE100MA
Product Name PMIC - PMIC - Voltage Reference - VRE100MA
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR420ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Precision Voltage Reference IC - 693-ISL21400IU8Z-TK - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Programmable
Package Type Other; MSOP
View Details
3 suppliers