Cirrus Logic, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - SA306AHR SA306AHR

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 932974-SA306AHR Series: Apex Precision Power® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver DC Motors, General Purpose, Solenoids DMOS 44-HSOP Package: Bulk Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SA30* Categories: Integrated Circuits (ICs) Case / Package: 44-HSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1811, 598-2079, 598-2079-ND, SA306AHR-FH
Request a Quote
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 932974-SA306AHR Series: Apex Precision Power® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver DC Motors, General Purpose, Solenoids DMOS 44-HSOP Package: Bulk Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SA30* Categories: Integrated Circuits (ICs) Case / Package: 44-HSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1811, 598-2079, 598-2079-ND, SA306AHR-FH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SA306AHR - 932974-SA306AHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SA306AHR
932974-SA306AHR
PMIC - PMIC - Full, Half - Bridge Drivers - SA306AHR 932974-SA306AHR
Manufacturer: Apex Microtechnology Win Source Part Number: 932974-SA306AHR Series: Apex Precision Power® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver DC Motors, General Purpose, Solenoids DMOS 44-HSOP Package: Bulk Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SA30* Categories: Integrated Circuits (ICs) Case / Package: 44-HSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1811, 598-2079, 598-2079-ND, SA306AHR-FH

Manufacturer: Apex Microtechnology
Win Source Part Number: 932974-SA306AHR
Series: Apex Precision Power®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver DC Motors, General Purpose, Solenoids DMOS 44-HSOP
Package: Bulk
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SA30*
Categories: Integrated Circuits (ICs)
Case / Package: 44-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Other Part Number: 598-1811, 598-2079, 598-2079-ND, SA306AHR-FH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 932974-SA306AHR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SA306AHR
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53254A-D02AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - 74AHCT573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details