Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB63DP PB63DP

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888578-PB63DP Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 2 Circuit - 12-Power SIP Package: Bulk Package: 12-PowerSIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB63 Categories: Integrated Circuits (ICs) Case / Package: 12-Power SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1932, 598-2040, 598-2040-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888578-PB63DP Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 2 Circuit - 12-Power SIP Package: Bulk Package: 12-PowerSIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB63 Categories: Integrated Circuits (ICs) Case / Package: 12-Power SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1932, 598-2040, 598-2040-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB63DP - 888578-PB63DP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB63DP
888578-PB63DP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB63DP 888578-PB63DP
Manufacturer: Apex Microtechnology Win Source Part Number: 888578-PB63DP Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 2 Circuit - 12-Power SIP Package: Bulk Package: 12-PowerSIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB63 Categories: Integrated Circuits (ICs) Case / Package: 12-Power SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1932, 598-2040, 598-2040-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 888578-PB63DP
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 2 Circuit - 12-Power SIP
Package: Bulk
Package: 12-PowerSIP
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PB63
Categories: Integrated Circuits (ICs)
Case / Package: 12-Power SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1932, 598-2040, 598-2040-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888578-PB63DP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB63DP
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
Op Amps - 2412937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers