Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58 PB58

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 930019-PB58 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Bulk Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB58 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1451, 598-2013, 598-2013-ND, PB58-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 930019-PB58 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Bulk Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB58 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1451, 598-2013, 598-2013-ND, PB58-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58 - 930019-PB58 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58
930019-PB58
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58 930019-PB58
Manufacturer: Apex Microtechnology Win Source Part Number: 930019-PB58 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Bulk Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB58 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1451, 598-2013, 598-2013-ND, PB58-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 930019-PB58
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit - TO-3-8
Package: Bulk
Package: TO-3-8
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PB58
Categories: Integrated Circuits (ICs)
Case / Package: TO-3-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1451, 598-2013, 598-2013-ND, PB58-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 930019-PB58
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484239P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details