Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA93 PA93

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888524-PA93 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-SIP Package: Tube Package: 12-SIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA93 Categories: Integrated Circuits (ICs) Case / Package: 12-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1333, 598-2012, 598-2012-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888524-PA93 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-SIP Package: Tube Package: 12-SIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA93 Categories: Integrated Circuits (ICs) Case / Package: 12-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1333, 598-2012, 598-2012-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA93 - 888524-PA93 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA93
888524-PA93
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA93 888524-PA93
Manufacturer: Apex Microtechnology Win Source Part Number: 888524-PA93 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-SIP Package: Tube Package: 12-SIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA93 Categories: Integrated Circuits (ICs) Case / Package: 12-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1333, 598-2012, 598-2012-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 888524-PA93
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit - 12-SIP
Package: Tube
Package: 12-SIP
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PA93
Categories: Integrated Circuits (ICs)
Case / Package: 12-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1333, 598-2012, 598-2012-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888524-PA93
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA93
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KH - 859451-AD518KH - Win Source Electronics
Specs
Operating Temperature -55 to 70 C (-67 to 158 F)
Package Type TO-99
View Details
2 suppliers