Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA92 PA92

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888523-PA92 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-SIP Package: Tube Package: 12-SIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA92 Categories: Integrated Circuits (ICs) Case / Package: 12-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1332, 598-2045, 598-2045-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888523-PA92 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-SIP Package: Tube Package: 12-SIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA92 Categories: Integrated Circuits (ICs) Case / Package: 12-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1332, 598-2045, 598-2045-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA92 - 888523-PA92 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA92
888523-PA92
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA92 888523-PA92
Manufacturer: Apex Microtechnology Win Source Part Number: 888523-PA92 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-SIP Package: Tube Package: 12-SIP Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA92 Categories: Integrated Circuits (ICs) Case / Package: 12-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1332, 598-2045, 598-2045-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 888523-PA92
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit - 12-SIP
Package: Tube
Package: 12-SIP
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PA92
Categories: Integrated Circuits (ICs)
Case / Package: 12-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1332, 598-2045, 598-2045-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888523-PA92
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA92
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2413463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details