Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA79DK PA79DK

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 846813-PA79DK Features: Amplifier 2 Circuit Package: Bulk Part Status: Discontinued at Digi-Key Family Name: PA79 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1352, 598-2017, 598-2017-ND
Request a Quote
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 846813-PA79DK Features: Amplifier 2 Circuit Package: Bulk Part Status: Discontinued at Digi-Key Family Name: PA79 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1352, 598-2017, 598-2017-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PA79DK is a high voltage, high speed operational amplifier designed for applications requiring low idle current and high output capabilities. It features a unique technique for achieving very low quiescent current, consuming less than 1mA while delivering up to 200mA peak output current. The amplifier boasts a slew rate exceeding 350 V/µs and supports a wide supply voltage range, from 20V to 350V for single supply configurations and ±10V to ±175V for split supplies. With a power bandwidth of over 200 kHz and a dissipation capability of up to 26 watts in dual configurations, the PA79DK is suitable for demanding applications such as piezoelectric positioning, electrostatic deflection, and deformable mirror actuators. The output stage includes a user-selectable current limit resistor for added protection, and external phase compensation allows for optimization of bandwidth and stability. Proper heatsinking is necessary for reliable operation. The device is packaged in a 20-pin PSOP format and has a moisture sensitivity level of 3.

Datasheet Summary
Powered by GS/AI

The PA79DK is a high voltage, high speed operational amplifier designed for applications requiring low idle current and high output capabilities. It features a unique technique for achieving very low quiescent current, consuming less than 1mA while delivering up to 200mA peak output current. The amplifier boasts a slew rate exceeding 350 V/µs and supports a wide supply voltage range, from 20V to 350V for single supply configurations and ±10V to ±175V for split supplies. With a power bandwidth of over 200 kHz and a dissipation capability of up to 26 watts in dual configurations, the PA79DK is suitable for demanding applications such as piezoelectric positioning, electrostatic deflection, and deformable mirror actuators. The output stage includes a user-selectable current limit resistor for added protection, and external phase compensation allows for optimization of bandwidth and stability. Proper heatsinking is necessary for reliable operation. The device is packaged in a 20-pin PSOP format and has a moisture sensitivity level of 3.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA79DK - 846813-PA79DK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA79DK
846813-PA79DK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA79DK 846813-PA79DK
Manufacturer: Apex Microtechnology Win Source Part Number: 846813-PA79DK Features: Amplifier 2 Circuit Package: Bulk Part Status: Discontinued at Digi-Key Family Name: PA79 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1352, 598-2017, 598-2017-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 846813-PA79DK
Features: Amplifier 2 Circuit
Package: Bulk
Part Status: Discontinued at Digi-Key
Family Name: PA79
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Other Part Number: 598-1352, 598-2017, 598-2017-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 846813-PA79DK
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA79DK
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1732508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type CSP; Pcsp
Number of Pins 20
View Details
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD542JH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 1.1 milliamps
Bandwidth 0.0500 MHz
View Details