Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CD PA75CD

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 791357-PA75CD Series: Apex Precision Power Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: TO-220-7 Number of Circuits: 2 Amplifier Type: Power Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: PA75 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TO-220-7 Output Current per Channel: 1.5A SR - Slew Rate: 1.4 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V Alternative Parts (Cross-Reference): M5216L; LMT2904D; KIA358F; NTE928; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 791357-PA75CD Series: Apex Precision Power Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: TO-220-7 Number of Circuits: 2 Amplifier Type: Power Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: PA75 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TO-220-7 Output Current per Channel: 1.5A SR - Slew Rate: 1.4 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V Alternative Parts (Cross-Reference): M5216L; LMT2904D; KIA358F; NTE928; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CD - 791357-PA75CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CD
791357-PA75CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CD 791357-PA75CD
Manufacturer: Apex Microtechnology Win Source Part Number: 791357-PA75CD Series: Apex Precision Power Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: TO-220-7 Number of Circuits: 2 Amplifier Type: Power Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: PA75 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TO-220-7 Output Current per Channel: 1.5A SR - Slew Rate: 1.4 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V Alternative Parts (Cross-Reference): M5216L; LMT2904D; KIA358F; NTE928; Introduction Date: August 20, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Apex Microtechnology
Win Source Part Number: 791357-PA75CD
Series: Apex Precision Power
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-220-7
Number of Circuits: 2
Amplifier Type: Power
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: PA75
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: TO-220-7
Output Current per Channel: 1.5A
SR - Slew Rate: 1.4 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): 5 V ~ 40 V, ±2.5 V ~ 20 V
Alternative Parts (Cross-Reference): M5216L; LMT2904D; KIA358F; NTE928;
Introduction Date: August 20, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 791357-PA75CD
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CD
Source Current (IS) 8 milliamps
VOS 1 millivolts
IBIAS 0.1000 µA
GBW 1.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 108426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080702Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.2900 milliamps
View Details