Cirrus Logic, Inc. Electrical Parts - PA61 PA61

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1235070-PA61 Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1235070-PA61 Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PA61 - 1235070-PA61 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PA61
1235070-PA61
Electrical Parts - PA61 1235070-PA61
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1235070-PA61 Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1235070-PA61
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A - 143-PA61 - Utmel Electronic Limited
Hong Kong, China
Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A
143-PA61
Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A 143-PA61
Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A

Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 1235070-PA61 143-PA61
Product Name Electrical Parts - PA61 Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A
Standards RoHS
Supply Voltage (VS) 32 volts
Source Current (IS) 3 milliamps
VOS 2 millivolts
IBIAS 0.0300 µA
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 7385311P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90604052A - Lingto Electronic Limited
Specs
Source Current (IS) 0.0570 milliamps
View Details