Manufacturer: Apex Microtechnology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201299-PA60EU
Number of Circuits: 2
Slew Rate: 1.4 V/µs
Gain Bandwidth Product: 1.4 MHz
Input Bias Current: 100 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SIP
Operating Supply Current: 8 mA
Output Current per Channel: 1.5 A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
Input Offset Voltage (Vos): 1 mV
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 1201299-PA60EU |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA60EU |
| Standards | RoHS |
| Source Current (IS) | 8 milliamps |
| VOS | 1 millivolts |
| IBIAS | 0.1000 µA |
| GBW | 1.4 MHz |