Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA50 PA50

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 929958-PA50 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit Rail-to-Rail 12-DIP Package: Tube Package: 12-DIP Module Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA50 Categories: Integrated Circuits (ICs) Case / Package: 12-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1433, 598-2111-5, 598-2111-5-ND, PA50-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 929958-PA50 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit Rail-to-Rail 12-DIP Package: Tube Package: 12-DIP Module Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA50 Categories: Integrated Circuits (ICs) Case / Package: 12-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1433, 598-2111-5, 598-2111-5-ND, PA50-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA50 - 929958-PA50 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA50
929958-PA50
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA50 929958-PA50
Manufacturer: Apex Microtechnology Win Source Part Number: 929958-PA50 Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit Rail-to-Rail 12-DIP Package: Tube Package: 12-DIP Module Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA50 Categories: Integrated Circuits (ICs) Case / Package: 12-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1433, 598-2111-5, 598-2111-5-ND, PA50-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 929958-PA50
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit Rail-to-Rail 12-DIP
Package: Tube
Package: 12-DIP Module
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PA50
Categories: Integrated Circuits (ICs)
Case / Package: 12-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1433, 598-2111-5, 598-2111-5-ND, PA50-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 929958-PA50
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA50
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.5000 MHz
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers