Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA340CC PA340CC

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888518-PA340CC Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - DDPAK-7 Package: Tube Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: PA34* Categories: Integrated Circuits (ICs) Case / Package: DDPAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1917, 598-2275-5-ND, 598-2275-5, Q8113440D
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888518-PA340CC Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - DDPAK-7 Package: Tube Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: PA34* Categories: Integrated Circuits (ICs) Case / Package: DDPAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1917, 598-2275-5-ND, 598-2275-5, Q8113440D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA340CC - 888518-PA340CC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA340CC
888518-PA340CC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA340CC 888518-PA340CC
Manufacturer: Apex Microtechnology Win Source Part Number: 888518-PA340CC Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - DDPAK-7 Package: Tube Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: PA34* Categories: Integrated Circuits (ICs) Case / Package: DDPAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 598-1917, 598-2275-5-ND, 598-2275-5, Q8113440D

Manufacturer: Apex Microtechnology
Win Source Part Number: 888518-PA340CC
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit - DDPAK-7
Package: Tube
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: PA34*
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Other Part Number: 598-1917, 598-2275-5-ND, 598-2275-5, Q8113440D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888518-PA340CC
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA340CC
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906622P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers