Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1235036-PA16A
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Linear OpAmp 38V 5A "A" Grade
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1235036-PA16A | 143-PA16A |
| Product Name | Electrical Parts - PA16A | Operational Amplifiers - Op Amps Linear OpAmp 38V 5A "A" Grade |
| Standards | RoHS | |
| Supply Voltage (VS) | 15 volts | |
| Source Current (IS) | 27 milliamps | |
| VOS | 1 millivolts | |
| GBW | 4.5 MHz |