Cirrus Logic, Inc. Linear - Linear - Amplifiers - Video Amps and Modules - PA119CE PA119CE

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 140328-PA119CE Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 900 V/μs Categories: Integrated Circuits Status: Active Case / Package: TO-3-8 Supply Voltage - Operating: 30 V to 80 V, ±15 V to 40 V Operating Supply Current: 100mA Channel Output Current: 4A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 140328-PA119CE Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 900 V/μs Categories: Integrated Circuits Status: Active Case / Package: TO-3-8 Supply Voltage - Operating: 30 V to 80 V, ±15 V to 40 V Operating Supply Current: 100mA Channel Output Current: 4A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - PA119CE - 140328-PA119CE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - PA119CE
140328-PA119CE
Linear - Linear - Amplifiers - Video Amps and Modules - PA119CE 140328-PA119CE
Manufacturer: Apex Microtechnology Win Source Part Number: 140328-PA119CE Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 900 V/μs Categories: Integrated Circuits Status: Active Case / Package: TO-3-8 Supply Voltage - Operating: 30 V to 80 V, ±15 V to 40 V Operating Supply Current: 100mA Channel Output Current: 4A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Apex Microtechnology
Win Source Part Number: 140328-PA119CE
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 900 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: TO-3-8
Supply Voltage - Operating: 30 V to 80 V, ±15 V to 40 V
Operating Supply Current: 100mA
Channel Output Current: 4A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 140328-PA119CE
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - PA119CE
Package Type TO-3-8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90604012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1218MHz 75Ohm Rf Amplifier - 860-QPB7425TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type SOT-89-3
View Details