Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA10A PA10A

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888506-PA10A Series: Apex Precision Power® Operating Temperature Range: -55°C ~ 125°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tube Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA10 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1302, 598-2132-5, 598-2132-5-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888506-PA10A Series: Apex Precision Power® Operating Temperature Range: -55°C ~ 125°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tube Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA10 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1302, 598-2132-5, 598-2132-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA10A - 888506-PA10A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA10A
888506-PA10A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA10A 888506-PA10A
Manufacturer: Apex Microtechnology Win Source Part Number: 888506-PA10A Series: Apex Precision Power® Operating Temperature Range: -55°C ~ 125°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tube Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA10 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1302, 598-2132-5, 598-2132-5-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 888506-PA10A
Series: Apex Precision Power®
Operating Temperature Range: -55°C ~ 125°C
Features: Power Amplifier 1 Circuit - TO-3-8
Package: Tube
Package: TO-3-8
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PA10
Categories: Integrated Circuits (ICs)
Case / Package: TO-3-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1302, 598-2132-5, 598-2132-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888506-PA10A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA10A
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1905680 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; QSOP; Qsop
Operating Range Headphone
View Details
Operational Amplifier IC - 687-CLC5633IN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 410 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers