Cirrus Logic, Inc. Operational Amplifiers - Op Amps PA04A

Description
Manufacturer: Apex Microtechnology Category: Operational Amplifiers - Op Amps Mounting Style: Through Hole Number of Channels: 1 Channel Shutdown: Shutdown Packaging: Tray Slew Rate: 50 V/us Input Offset Voltage: 5 mV Input Bias Current: 20 pA
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Category: Operational Amplifiers - Op Amps Mounting Style: Through Hole Number of Channels: 1 Channel Shutdown: Shutdown Packaging: Tray Slew Rate: 50 V/us Input Offset Voltage: 5 mV Input Bias Current: 20 pA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifiers - Op Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Operational Amplifiers - Op Amps
Operational Amplifiers - Op Amps
Manufacturer: Apex Microtechnology Category: Operational Amplifiers - Op Amps Mounting Style: Through Hole Number of Channels: 1 Channel Shutdown: Shutdown Packaging: Tray Slew Rate: 50 V/us Input Offset Voltage: 5 mV Input Bias Current: 20 pA

Manufacturer: Apex Microtechnology
Category: Operational Amplifiers - Op Amps
Mounting Style: Through Hole
Number of Channels: 1 Channel
Shutdown: Shutdown
Packaging: Tray
Slew Rate: 50 V/us
Input Offset Voltage: 5 mV
Input Bias Current: 20 pA

Buy Now Datasheet
Operational Amplifiers - Op Amps Linear OpAmp, 200V - 20A
Hong Kong, China
Operational Amplifiers - Op Amps Linear OpAmp, 200V - 20A "A" Grade
143-PA04A
Operational Amplifiers - Op Amps Linear OpAmp, 200V - 20A "A" Grade 143-PA04A
Operational Amplifiers - Op Amps Linear OpAmp, 200V - 20A "A" Grade

Operational Amplifiers - Op Amps Linear OpAmp, 200V - 20A "A" Grade

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 143-PA04A
Product Name Operational Amplifiers - Op Amps Operational Amplifiers - Op Amps Linear OpAmp, 200V - 20A "A" Grade
VOS 5 millivolts 2 millivolts
IBIAS 2.00E-5 µA 2.00E-5 µA
Slew Rate 50 V/µs 5.00E-5 V/µs
Standards RoHS
Supply Voltage (VS) 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1897299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
 - 74ACTQ16240SSC-G - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP
Life Cycle Stage Rochester Active
View Details