Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA03A PA03A

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 929931-PA03A Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-DIP Package: Bulk Package: 12-DIP Module Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA03 Categories: Integrated Circuits (ICs) Case / Package: 12-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1419, 598-1992, 598-1992-ND, PA03A-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 929931-PA03A Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-DIP Package: Bulk Package: 12-DIP Module Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA03 Categories: Integrated Circuits (ICs) Case / Package: 12-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1419, 598-1992, 598-1992-ND, PA03A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA03A - 929931-PA03A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA03A
929931-PA03A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA03A 929931-PA03A
Manufacturer: Apex Microtechnology Win Source Part Number: 929931-PA03A Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - 12-DIP Package: Bulk Package: 12-DIP Module Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA03 Categories: Integrated Circuits (ICs) Case / Package: 12-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1419, 598-1992, 598-1992-ND, PA03A-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 929931-PA03A
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit - 12-DIP
Package: Bulk
Package: 12-DIP Module
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PA03
Categories: Integrated Circuits (ICs)
Case / Package: 12-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1419, 598-1992, 598-1992-ND, PA03A-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 929931-PA03A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA03A
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Specs
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
2 suppliers