Manufacturer: Apex Microtechnology
Win Source Part Number: 061120-PA02
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Series: Apex Precision Power
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-3-8
Manufacturer Device Package: TO-3-8
Number of Circuits: 1
Standard Package: 1
Amplifier Type: Power
Slew Rate: 20 V/µs
Gain Bandwidth Product: 4.5MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Current - Supply: 27mA
Current - Output / Channel: 5A
Voltage - Supply Single/Dual (±): 14 V ~ 38 V ±7 V ~ 19 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 061120-PA02 |
| Product Name | Integrated Circuits(ICs) |