Cirrus Logic, Inc. Electrical Parts - PA01 PA01

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1235004-PA01 Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1235004-PA01 Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PA01 - 1235004-PA01 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PA01
1235004-PA01
Electrical Parts - PA01 1235004-PA01
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1235004-PA01 Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1235004-PA01
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting

Buy Now
Operational Amplifiers - Op Amps Linear Op-Amp 60V 5A - 143-PA01 - Utmel Electronic Limited
Hong Kong, China
Operational Amplifiers - Op Amps Linear Op-Amp 60V 5A
143-PA01
Operational Amplifiers - Op Amps Linear Op-Amp 60V 5A 143-PA01
Operational Amplifiers - Op Amps Linear Op-Amp 60V 5A

Operational Amplifiers - Op Amps Linear Op-Amp 60V 5A

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 1235004-PA01 143-PA01
Product Name Electrical Parts - PA01 Operational Amplifiers - Op Amps Linear Op-Amp 60V 5A
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 20 milliamps
VOS 5 millivolts
IBIAS 0.0500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers