Manufacturer: Apex Microtechnology
Win Source Part Number: 873876-HS02
Series: Apex Precision Power®
Features: Heat Sink TO-3 Aluminum 10.0W @ 50°C Board Level
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Fans
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.5100
Other Part Number: 598-1368, 598-2006, 598-2006-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 873876-HS02 |
| Product Name | Unclassified - HS02 |