RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, LEAD FREE, PLASTIC, MO-151BAL-2, BGA-352 Product overview: EP9315-CBZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9315-CBZ can be used for catalog matching and distributor lookup.
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172212-EP9315-CBZ
Series: EP9
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Math Engine; MaverickCrunch
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 1/10/100 Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 3.3V
Security Features: Hardware ID
Package: 352-BBGA
Additional Interfaces: AC'97, I2S, IDE, IrDA, SPI, UART
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 352-PBGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC MPU EP9 200MHZ 352BGA
IC MPU EP9 200MHZ 352BGA
IC MPU EP9 200MHZ 352BGA
Microprocessors - MPU IC Universl Pltform ARM9 SOC Prcessor
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-EP9315-CBZ | 598-1139-ND | 1172212-EP9315-CBZ | EP9315-CBZ | EP9315-CBZ | EP9315-CBZ | EP9315-CBZ | EP9315-CBZ |
| Product Name | 32-bit 200MHz BGA Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - EP9315-CBZ | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | Microprocessors |
| Architecture | RISC | |||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Package Type | Other; BGA | Other; 352-BBGA | Other; 352-BBGA | BGA; Other; 352-BBGA | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Microprocessor Family | ARM; ARM920T | ARM; ARM920T | ARM920T | ARM; ARM920T | ARM920T |