RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA352, 27 X 27 MM, PLASTIC, MO-151BAL-2, BGA-352 Product overview: EP9315-CB from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9315-CB can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172211-EP9315-CB
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)
IC MPU EP9 200MHZ 352BGA
IC MPU EP9 200MHZ 352BGA
IC MPU EP9 200MHZ 352BGA
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-EP9315-CB | 1172211-EP9315-CB | 598-1261-ND | EP9315-CB | EP9315-CB | EP9315-CB | EP9315-CB |
| Product Name | 32-bit 200MHz BGA Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - EP9315-CB | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Architecture | RISC | ||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 1.8 | 1.8V; 3.3V | |||||
| Pin Count | 352 | 352 | |||||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |