Cirrus Logic, Inc. ARM9, System-on-Chip Processor with Integrated IDE EP9312

Description
The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a broad range of applications. The ARM920T microprocessor core with separate 16 KB, 64-way, set-associative instruction and data caches is augmented by the MaverickCrunch™ coprocessor. The EP9312's MaverickCrunch engine is an advanced mixed-mode math coprocessor that greatly accelerates the single- and double-precision integer and floating-point processing capabilities of the ARM core.With the EP9312's built-in IDE interface, the processor can connect directly with multiple hardware devices such as hard drives, CD drives and DVD drives. This significantly reduces BOM costs and board size.The MaverickKey™ unique hardware programmed IDs are a solution to the growing concern over secure Web content and commerce. With Internet security playing an important role in the delivery of digital media such as books and music, traditional software methods are quickly becoming unreliable. The MaverickKey unique IDs provide OEMs with a method of using specific hardware IDs such as those assigned for SDMI (Secure Digital Music Initiative) or other digital rights management authentication mechanisms.A high-performance 1/10/100 Mbps Ethernet media access controller is included in the EP9312 along with external interfaces to SPI and I²S audio, Raster/LCD, IDE storage peripherals, keypad and touchscreen. The EP9312 integrates three USB 2.0 full speed (12 Mbps) host ports, and three UARTs are included as well.The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The ARM core operates from a 1.8 V supply, while the input/output operates at 3.3 V. The EP9312's power consumption is typically less than 0.5 W. The EP9312 can be used for a variety of applications: digital media servers and jukeboxes, telematic control systems, networked attached servers, thin clients, set-top boxes, point-of-sale terminals, industrial controls, biometric security systems, GPS devices and more.Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support. Features 200 MHz ARM920T processor 16 KB data cache and 16 KB instruction cache MMU enabling Linux® and Windows CE® 100 MHz system bus MaverickCrunch™ math engine Floating point, integer and signal-processing instructions Optimized for digital music-compression algorithms Hardware interlocks allow in-line coding MaverickKey™ IDs for digital rights management or design IP security (special order feature) 32-bit unique ID 128-bit random ID Integrated peripheral interfaces EIDE, up to 2 devices 1/10/100 Mbps ethernet MAC Three-port USB 2.0 full speed host (OHCI) Three UARTs (16550 type) IrDA interface, slow, medium and fast mode LCD interface with dedicated SDRAM channel Touchscreen interface SPI (serial peripheral interface) port AC '97 interface I²S interface, up to six channels 8x8 keypad scanner External memory options 32-bit SDRAM interface, up to four banks 32/16/8-bit SRAM/flash/ROM interface Serial EEPROM interface Internal peripherals Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs control all clock domains Watchdog timer Two general-purpose 16-bit timers General-purpose 32-bit timer 40-bit debug timer General-purpose I/Os 16 enhanced general-purpose I/Os including interrupt capability 49 additional optional general-purpose I/Os multiplexed on peripherals Package: 352-pin PBGA; option for lead-free assembly Available in commercial and industrial temperatures
Description
The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a broad range of applications. The ARM920T microprocessor core with separate 16 KB, 64-way, set-associative instruction and data caches is augmented by the MaverickCrunch™ coprocessor. The EP9312's MaverickCrunch engine is an advanced mixed-mode math coprocessor that greatly accelerates the single- and double-precision integer and floating-point processing capabilities of the ARM core.With the EP9312's built-in IDE interface, the processor can connect directly with multiple hardware devices such as hard drives, CD drives and DVD drives. This significantly reduces BOM costs and board size.The MaverickKey™ unique hardware programmed IDs are a solution to the growing concern over secure Web content and commerce. With Internet security playing an important role in the delivery of digital media such as books and music, traditional software methods are quickly becoming unreliable. The MaverickKey unique IDs provide OEMs with a method of using specific hardware IDs such as those assigned for SDMI (Secure Digital Music Initiative) or other digital rights management authentication mechanisms.A high-performance 1/10/100 Mbps Ethernet media access controller is included in the EP9312 along with external interfaces to SPI and I²S audio, Raster/LCD, IDE storage peripherals, keypad and touchscreen. The EP9312 integrates three USB 2.0 full speed (12 Mbps) host ports, and three UARTs are included as well.The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The ARM core operates from a 1.8 V supply, while the input/output operates at 3.3 V. The EP9312's power consumption is typically less than 0.5 W. The EP9312 can be used for a variety of applications: digital media servers and jukeboxes, telematic control systems, networked attached servers, thin clients, set-top boxes, point-of-sale terminals, industrial controls, biometric security systems, GPS devices and more.Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support. Features 200 MHz ARM920T processor 16 KB data cache and 16 KB instruction cache MMU enabling Linux® and Windows CE® 100 MHz system bus MaverickCrunch™ math engine Floating point, integer and signal-processing instructions Optimized for digital music-compression algorithms Hardware interlocks allow in-line coding MaverickKey™ IDs for digital rights management or design IP security (special order feature) 32-bit unique ID 128-bit random ID Integrated peripheral interfaces EIDE, up to 2 devices 1/10/100 Mbps ethernet MAC Three-port USB 2.0 full speed host (OHCI) Three UARTs (16550 type) IrDA interface, slow, medium and fast mode LCD interface with dedicated SDRAM channel Touchscreen interface SPI (serial peripheral interface) port AC '97 interface I²S interface, up to six channels 8x8 keypad scanner External memory options 32-bit SDRAM interface, up to four banks 32/16/8-bit SRAM/flash/ROM interface Serial EEPROM interface Internal peripherals Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs control all clock domains Watchdog timer Two general-purpose 16-bit timers General-purpose 32-bit timer 40-bit debug timer General-purpose I/Os 16 enhanced general-purpose I/Os including interrupt capability 49 additional optional general-purpose I/Os multiplexed on peripherals Package: 352-pin PBGA; option for lead-free assembly Available in commercial and industrial temperatures

Suppliers

Company
Product
Description
Supplier Links
ARM9, System-on-Chip Processor with Integrated IDE - EP9312 - Cirrus Logic, Inc.
Austin, TX, USA
ARM9, System-on-Chip Processor with Integrated IDE
EP9312
ARM9, System-on-Chip Processor with Integrated IDE EP9312
The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a broad range of applications. The ARM920T microprocessor core with separate 16 KB, 64-way, set-associative instruction and data caches is augmented by the MaverickCrunch™ coprocessor. The EP9312's MaverickCrunch engine is an advanced mixed-mode math coprocessor that greatly accelerates the single- and double-precision integer and floating-point processing capabilities of the ARM core.With the EP9312's built-in IDE interface, the processor can connect directly with multiple hardware devices such as hard drives, CD drives and DVD drives. This significantly reduces BOM costs and board size.The MaverickKey™ unique hardware programmed IDs are a solution to the growing concern over secure Web content and commerce. With Internet security playing an important role in the delivery of digital media such as books and music, traditional software methods are quickly becoming unreliable. The MaverickKey unique IDs provide OEMs with a method of using specific hardware IDs such as those assigned for SDMI (Secure Digital Music Initiative) or other digital rights management authentication mechanisms.A high-performance 1/10/100 Mbps Ethernet media access controller is included in the EP9312 along with external interfaces to SPI and I²S audio, Raster/LCD, IDE storage peripherals, keypad and touchscreen. The EP9312 integrates three USB 2.0 full speed (12 Mbps) host ports, and three UARTs are included as well.The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The ARM core operates from a 1.8 V supply, while the input/output operates at 3.3 V. The EP9312's power consumption is typically less than 0.5 W. The EP9312 can be used for a variety of applications: digital media servers and jukeboxes, telematic control systems, networked attached servers, thin clients, set-top boxes, point-of-sale terminals, industrial controls, biometric security systems, GPS devices and more.Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support. Features 200 MHz ARM920T processor 16 KB data cache and 16 KB instruction cache MMU enabling Linux® and Windows CE® 100 MHz system bus MaverickCrunch™ math engine Floating point, integer and signal-processing instructions Optimized for digital music-compression algorithms Hardware interlocks allow in-line coding MaverickKey™ IDs for digital rights management or design IP security (special order feature) 32-bit unique ID 128-bit random ID Integrated peripheral interfaces EIDE, up to 2 devices 1/10/100 Mbps ethernet MAC Three-port USB 2.0 full speed host (OHCI) Three UARTs (16550 type) IrDA interface, slow, medium and fast mode LCD interface with dedicated SDRAM channel Touchscreen interface SPI (serial peripheral interface) port AC '97 interface I²S interface, up to six channels 8x8 keypad scanner External memory options 32-bit SDRAM interface, up to four banks 32/16/8-bit SRAM/flash/ROM interface Serial EEPROM interface Internal peripherals Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs control all clock domains Watchdog timer Two general-purpose 16-bit timers General-purpose 32-bit timer 40-bit debug timer General-purpose I/Os 16 enhanced general-purpose I/Os including interrupt capability 49 additional optional general-purpose I/Os multiplexed on peripherals Package: 352-pin PBGA; option for lead-free assembly Available in commercial and industrial temperatures

The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a broad range of applications. The ARM920T microprocessor core with separate 16 KB, 64-way, set-associative instruction and data caches is augmented by the MaverickCrunch™ coprocessor. The EP9312's MaverickCrunch engine is an advanced mixed-mode math coprocessor that greatly accelerates the single- and double-precision integer and floating-point processing capabilities of the ARM core.With the EP9312's built-in IDE interface, the processor can connect directly with multiple hardware devices such as hard drives, CD drives and DVD drives. This significantly reduces BOM costs and board size.The MaverickKey™ unique hardware programmed IDs are a solution to the growing concern over secure Web content and commerce. With Internet security playing an important role in the delivery of digital media such as books and music, traditional software methods are quickly becoming unreliable. The MaverickKey unique IDs provide OEMs with a method of using specific hardware IDs such as those assigned for SDMI (Secure Digital Music Initiative) or other digital rights management authentication mechanisms.A high-performance 1/10/100 Mbps Ethernet media access controller is included in the EP9312 along with external interfaces to SPI and I²S audio, Raster/LCD, IDE storage peripherals, keypad and touchscreen. The EP9312 integrates three USB 2.0 full speed (12 Mbps) host ports, and three UARTs are included as well.The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The ARM core operates from a 1.8 V supply, while the input/output operates at 3.3 V. The EP9312's power consumption is typically less than 0.5 W. The EP9312 can be used for a variety of applications: digital media servers and jukeboxes, telematic control systems, networked attached servers, thin clients, set-top boxes, point-of-sale terminals, industrial controls, biometric security systems, GPS devices and more.Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support.

Features

  • 200 MHz ARM920T processor
    • 16 KB data cache and 16 KB instruction cache
    • MMU enabling Linux® and Windows CE®
    • 100 MHz system bus
  • MaverickCrunch™ math engine
    • Floating point, integer and signal-processing instructions
    • Optimized for digital music-compression algorithms
    • Hardware interlocks allow in-line coding
  • MaverickKey™ IDs for digital rights management or design IP security (special order feature)
    • 32-bit unique ID
    • 128-bit random ID
  • Integrated peripheral interfaces
    • EIDE, up to 2 devices
    • 1/10/100 Mbps ethernet MAC
    • Three-port USB 2.0 full speed host (OHCI)
    • Three UARTs (16550 type)
    • IrDA interface, slow, medium and fast mode
    • LCD interface with dedicated SDRAM channel
    • Touchscreen interface
    • SPI (serial peripheral interface) port
    • AC '97 interface
    • I²S interface, up to six channels
    • 8x8 keypad scanner
  • External memory options
    • 32-bit SDRAM interface, up to four banks
    • 32/16/8-bit SRAM/flash/ROM interface
    • Serial EEPROM interface
  • Internal peripherals
    • Real-time clock with software trim
    • 12 DMA channels for data transfer that maximizes system performance
    • Boot ROM
    • Dual PLLs control all clock domains
    • Watchdog timer
    • Two general-purpose 16-bit timers
    • General-purpose 32-bit timer
    • 40-bit debug timer
  • General-purpose I/Os
    • 16 enhanced general-purpose I/Os including interrupt capability
    • 49 additional optional general-purpose I/Os multiplexed on peripherals
  • Package: 352-pin PBGA; option for lead-free assembly
    • Available in commercial and industrial temperatures
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category System on a Chip (SoC)
Product Number EP9312
Product Name ARM9, System-on-Chip Processor with Integrated IDE
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 2119947 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Arm cortex
Interface Arm cortex
Package / Case AQFN
View Details
 - CY8C4245PVQ-482 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1000 MHz
RAM Size 3 MB
View Details