Cirrus Logic, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors EP9312-IB

Description
Win Source Part Number: 1382019-EP9312-IB Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: EP9 Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Math Engine; MaverickCrunch™ RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 1/10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Package: Tray Additional Interfaces: AC'97, I²S, IDE, IrDA, SPI, UART Standard Package: 40 pcs Mounting Type: Surface Mount Package / Case: 352-BBGA Supplier Device Package: 352-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cirrus Logic Inc. Base Product Number: EP9312 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382019-EP9312-IB Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: EP9 Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Math Engine; MaverickCrunch™ RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 1/10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Package: Tray Additional Interfaces: AC'97, I²S, IDE, IrDA, SPI, UART Standard Package: 40 pcs Mounting Type: Surface Mount Package / Case: 352-BBGA Supplier Device Package: 352-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cirrus Logic Inc. Base Product Number: EP9312 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1382019-EP9312-IB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1382019-EP9312-IB
Integrated Circuits (ICs) - Embedded - Microprocessors 1382019-EP9312-IB
Win Source Part Number: 1382019-EP9312-IB Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: EP9 Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Math Engine; MaverickCrunch™ RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 1/10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Package: Tray Additional Interfaces: AC'97, I²S, IDE, IrDA, SPI, UART Standard Package: 40 pcs Mounting Type: Surface Mount Package / Case: 352-BBGA Supplier Device Package: 352-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cirrus Logic Inc. Base Product Number: EP9312 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382019-EP9312-IB
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Series: EP9
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Math Engine; MaverickCrunch™
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 1/10/100Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 3.3V
Security Features: Hardware ID
Package: Tray
Additional Interfaces: AC'97, I²S, IDE, IrDA, SPI, UART
Standard Package: 40 pcs
Mounting Type: Surface Mount
Package / Case: 352-BBGA
Supplier Device Package: 352-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cirrus Logic Inc.
Base Product Number: EP9312
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
32-bit 184MHz BGA Embedded Microprocessor MPU - 694-EP9312-IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 184MHz BGA Embedded Microprocessor MPU
694-EP9312-IB
32-bit 184MHz BGA Embedded Microprocessor MPU 694-EP9312-IB
RISC Microprocessor, 32-Bit, 184MHz, CMOS, PBGA352, 27 X 27 MM, PLASTIC, BGA-352 Product overview: EP9312-IB from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 184MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 184MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-IB can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 184MHz, CMOS, PBGA352, 27 X 27 MM, PLASTIC, BGA-352 Product overview: EP9312-IB from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 184MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 184MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9312-IB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - EP9312-IB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP9312-IB
Embedded - Microprocessors EP9312-IB
IC MPU EP9 200MHZ 352BGA

IC MPU EP9 200MHZ 352BGA

Supplier's Site Datasheet
Microprocessors - EP9312-IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP9312-IB
Microprocessors EP9312-IB
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 352-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1382019-EP9312-IB 694-EP9312-IB EP9312-IB EP9312-IB
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 184MHz BGA Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details