ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
IC MPU EP9 200MHZ 272TFBGA
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
IC MPU EP9 200MHZ 272TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 598-1255-ND | EP9307-IR | EP9307-IR | EP9307-IR |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM920T | ARM; ARM920T | ARM920T | ARM; ARM920T |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 272-LFBGA | BGA; Other; 272-LFBGA |