Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 918383-EP9307-CR
Series: EP9
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM920T Microprocessor IC series 1 Core, 32-Bit 200MHz
Core Processor: ARM920T
Speed: 200MHz
Package: Tray
Package: 272-LFBGA
Part Status: Obsolete
Family Name: EP9307
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA272, MO-151BAL-2, TFBGA-272 Product overview: EP9307-CR from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9307-CR can be used for catalog matching and distributor lookup.
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
IC MPU EP9 200MHZ 272TFBGA
IC MPU EP9 200MHZ 272TFBGA
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz
IC MPU EP9 200MHZ 272TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 918383-EP9307-CR | 694-EP9307-CR | 598-1254-ND | EP9307-CR | EP9307-CR | EP9307-CR | EP9307-CR |
| Product Name | Embedded - Embedded - Microprocessors - EP9307-CR | 32-bit 200MHz Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Architecture | RISC | ||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 1.8V | 1.8V; 3.3V | |||||
| Package Type | Other; LFBGA | Other; 272-LFBGA | BGA; Other; 272-LFBGA | Other; 272-LFBGA |