Cirrus Logic, Inc. Microprocessors EP9302-IQZ

Description
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 208-LQFP
Request a Quote Datasheet
Description
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 208-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1253-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1253-ND
Microprocessors 598-1253-ND
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 208-LQFP

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 208-LQFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - EP9302-IQZ - 1172208-EP9302-IQZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP9302-IQZ
1172208-EP9302-IQZ
Embedded - Embedded - Microprocessors - EP9302-IQZ 1172208-EP9302-IQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172208-EP9302-IQZ Series: EP9 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Math Engine; MaverickCrunch RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Package: 208-LQFP Additional Interfaces: AC'97, I2S, IrDA, SPI, UART Family Name: EP9302 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 208-LQFP Introduction Date: June 12, 2001 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172208-EP9302-IQZ
Series: EP9
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Math Engine; MaverickCrunch
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 1/10/100 Mbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Hardware ID
Package: 208-LQFP
Additional Interfaces: AC'97, I2S, IrDA, SPI, UART
Family Name: EP9302
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 208-LQFP
Introduction Date: June 12, 2001
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - EP9302-IQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP9302-IQZ
Embedded - Microprocessors EP9302-IQZ
IC MPU EP9 200MHZ 208LQFP

IC MPU EP9 200MHZ 208LQFP

Supplier's Site Datasheet
Microprocessors - EP9302-IQZ - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP9302-IQZ
Microprocessors EP9302-IQZ
IC MPU EP9 200MHZ 208LQFP

IC MPU EP9 200MHZ 208LQFP

Supplier's Site Datasheet
Microprocessors - EP9302-IQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP9302-IQZ
Microprocessors EP9302-IQZ
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 208-LQFP

ARM920T Microprocessor IC EP9 1 Core, 32-Bit 200MHz 208-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP9302-IQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP9302-IQZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP9302-IQZ
IC MPU EP9 200MHZ 208LQFP

IC MPU EP9 200MHZ 208LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1253-ND 1172208-EP9302-IQZ EP9302-IQZ EP9302-IQZ EP9302-IQZ EP9302-IQZ
Product Name Microprocessors Embedded - Embedded - Microprocessors - EP9302-IQZ Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM920T ARM; ARM920T ARM920T ARM920T ARM; ARM920T
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type LFQP; Other; 208-LQFP QFP; Other; 208-LQFP QFP; Other; 208-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded - Microprocessors - AGXD466AAXD0CD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details