Cirrus Logic, Inc. Low Cost, Networked, ARM9, System-on-Chip Processor EP9301

Description
The EP9301, an attractively priced ARM9 processor, has a high-performance design that is ideal for many entry-level consumer and industrial electronic products. The EP9301 features an advanced 166 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux®, Windows CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they can be locked to guarantee no-latency access to critical instructions and data. For applications with instruction-memory size restrictions, the ARM920T’s compressed Thumb instruction set provides space efficiency and maximum external instruction memory usage. MaverickKey™ unique hardware programmed IDs provide a solution to concerns over secure Web content and commerce. MaverickKey provides OEMs with a method of assigning specific hardware IDs such as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T core operates from a 1.8 V supply, and the input/output (I/O) operates at 3.3 V with power usage between 100 mW and 675 mW (depending on speed). Designers of industrial controls, internet radios, digital media servers and jukeboxes, thin clients, set-top boxes, point-of-sale terminals, biometric security systems and GPS devices will benefit from the EP9301's integrated architecture and advanced features. In fact, with its broad range of peripheral interfaces, the EP9301 is suited to an even more high-volume applications. By enabling or disabling the EP9301's peripheral interfaces, designers can also reduce development costs and accelerate time to market by creating a single platform that can be modified to deliver differentiated end products. Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support. Features 166 MHz ARM920T processor 16 KB data cache and 16 KB instruction cache MMU enabling Linux® and Windows CE® 66 MHz system bus MaverickKey™ IDs for digital rights management or design IP security (special order feature) 32-bit unique ID 128-bit random ID Integrated peripheral interfaces Five-input A/D converter with 12-bit resolution 1/10/100 Mbps ethernet MAC Two-port USB 2.0 full speed host (OHCI) Two UARTs (16550 type), including soft modem support IrDA interface, slow mode SPI port AC '97 interface I²S interface, up to 6 channels External memory options 16-bit SDRAM interface, up to two banks 16/8-bit SRAM/Flash/ROM I/F Serial EEPROM interface Internal peripherals Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs control all clock domains Watchdog timer Two general-purpose 16-bit timers General-purpose 32-bit timer 40-bit debug timer General-purpose I/Os (GPIOs) 16 enhanced GPIOs including interrupt capability eight additional optional GPIOs on peripherals lead-free package
Description
The EP9301, an attractively priced ARM9 processor, has a high-performance design that is ideal for many entry-level consumer and industrial electronic products. The EP9301 features an advanced 166 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux®, Windows CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they can be locked to guarantee no-latency access to critical instructions and data. For applications with instruction-memory size restrictions, the ARM920T’s compressed Thumb instruction set provides space efficiency and maximum external instruction memory usage. MaverickKey™ unique hardware programmed IDs provide a solution to concerns over secure Web content and commerce. MaverickKey provides OEMs with a method of assigning specific hardware IDs such as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T core operates from a 1.8 V supply, and the input/output (I/O) operates at 3.3 V with power usage between 100 mW and 675 mW (depending on speed). Designers of industrial controls, internet radios, digital media servers and jukeboxes, thin clients, set-top boxes, point-of-sale terminals, biometric security systems and GPS devices will benefit from the EP9301's integrated architecture and advanced features. In fact, with its broad range of peripheral interfaces, the EP9301 is suited to an even more high-volume applications. By enabling or disabling the EP9301's peripheral interfaces, designers can also reduce development costs and accelerate time to market by creating a single platform that can be modified to deliver differentiated end products. Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support. Features 166 MHz ARM920T processor 16 KB data cache and 16 KB instruction cache MMU enabling Linux® and Windows CE® 66 MHz system bus MaverickKey™ IDs for digital rights management or design IP security (special order feature) 32-bit unique ID 128-bit random ID Integrated peripheral interfaces Five-input A/D converter with 12-bit resolution 1/10/100 Mbps ethernet MAC Two-port USB 2.0 full speed host (OHCI) Two UARTs (16550 type), including soft modem support IrDA interface, slow mode SPI port AC '97 interface I²S interface, up to 6 channels External memory options 16-bit SDRAM interface, up to two banks 16/8-bit SRAM/Flash/ROM I/F Serial EEPROM interface Internal peripherals Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs control all clock domains Watchdog timer Two general-purpose 16-bit timers General-purpose 32-bit timer 40-bit debug timer General-purpose I/Os (GPIOs) 16 enhanced GPIOs including interrupt capability eight additional optional GPIOs on peripherals lead-free package

Suppliers

Company
Product
Description
Supplier Links
Low Cost, Networked, ARM9, System-on-Chip Processor - EP9301 - Cirrus Logic, Inc.
Austin, TX, USA
Low Cost, Networked, ARM9, System-on-Chip Processor
EP9301
Low Cost, Networked, ARM9, System-on-Chip Processor EP9301
The EP9301, an attractively priced ARM9 processor, has a high-performance design that is ideal for many entry-level consumer and industrial electronic products. The EP9301 features an advanced 166 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux®, Windows CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they can be locked to guarantee no-latency access to critical instructions and data. For applications with instruction-memory size restrictions, the ARM920T’s compressed Thumb instruction set provides space efficiency and maximum external instruction memory usage. MaverickKey™ unique hardware programmed IDs provide a solution to concerns over secure Web content and commerce. MaverickKey provides OEMs with a method of assigning specific hardware IDs such as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T core operates from a 1.8 V supply, and the input/output (I/O) operates at 3.3 V with power usage between 100 mW and 675 mW (depending on speed). Designers of industrial controls, internet radios, digital media servers and jukeboxes, thin clients, set-top boxes, point-of-sale terminals, biometric security systems and GPS devices will benefit from the EP9301's integrated architecture and advanced features. In fact, with its broad range of peripheral interfaces, the EP9301 is suited to an even more high-volume applications. By enabling or disabling the EP9301's peripheral interfaces, designers can also reduce development costs and accelerate time to market by creating a single platform that can be modified to deliver differentiated end products. Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support. Features 166 MHz ARM920T processor 16 KB data cache and 16 KB instruction cache MMU enabling Linux® and Windows CE® 66 MHz system bus MaverickKey™ IDs for digital rights management or design IP security (special order feature) 32-bit unique ID 128-bit random ID Integrated peripheral interfaces Five-input A/D converter with 12-bit resolution 1/10/100 Mbps ethernet MAC Two-port USB 2.0 full speed host (OHCI) Two UARTs (16550 type), including soft modem support IrDA interface, slow mode SPI port AC '97 interface I²S interface, up to 6 channels External memory options 16-bit SDRAM interface, up to two banks 16/8-bit SRAM/Flash/ROM I/F Serial EEPROM interface Internal peripherals Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs control all clock domains Watchdog timer Two general-purpose 16-bit timers General-purpose 32-bit timer 40-bit debug timer General-purpose I/Os (GPIOs) 16 enhanced GPIOs including interrupt capability eight additional optional GPIOs on peripherals lead-free package

The EP9301, an attractively priced ARM9 processor, has a high-performance design that is ideal for many entry-level consumer and industrial electronic products. The EP9301 features an advanced 166 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux®, Windows CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they can be locked to guarantee no-latency access to critical instructions and data. For applications with instruction-memory size restrictions, the ARM920T’s compressed Thumb instruction set provides space efficiency and maximum external instruction memory usage. MaverickKey™ unique hardware programmed IDs provide a solution to concerns over secure Web content and commerce. MaverickKey provides OEMs with a method of assigning specific hardware IDs such as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T core operates from a 1.8 V supply, and the input/output (I/O) operates at 3.3 V with power usage between 100 mW and 675 mW (depending on speed). Designers of industrial controls, internet radios, digital media servers and jukeboxes, thin clients, set-top boxes, point-of-sale terminals, biometric security systems and GPS devices will benefit from the EP9301's integrated architecture and advanced features. In fact, with its broad range of peripheral interfaces, the EP9301 is suited to an even more high-volume applications. By enabling or disabling the EP9301's peripheral interfaces, designers can also reduce development costs and accelerate time to market by creating a single platform that can be modified to deliver differentiated end products. Cirrus Logic's embedded processor products are complemented by a range of complete operating systems. Both Microsoft® Windows CE.NET® and Linux® solutions are available with total driver support.

Features

  • 166 MHz ARM920T processor
    • 16 KB data cache and 16 KB instruction cache
    • MMU enabling Linux® and Windows CE®
    • 66 MHz system bus
  • MaverickKey™ IDs for digital rights management or design IP security (special order feature)
    • 32-bit unique ID
    • 128-bit random ID
  • Integrated peripheral interfaces
    • Five-input A/D converter with 12-bit resolution
    • 1/10/100 Mbps ethernet MAC
    • Two-port USB 2.0 full speed host (OHCI)
    • Two UARTs (16550 type), including soft modem support
    • IrDA interface, slow mode
    • SPI port
    • AC '97 interface
    • I²S interface, up to 6 channels
  • External memory options
    • 16-bit SDRAM interface, up to two banks
    • 16/8-bit SRAM/Flash/ROM I/F
    • Serial EEPROM interface
  • Internal peripherals
    • Real-time clock with software trim
    • 12 DMA channels for data transfer that maximizes system performance
    • Boot ROM
    • Dual PLLs control all clock domains
    • Watchdog timer
    • Two general-purpose 16-bit timers
    • General-purpose 32-bit timer
    • 40-bit debug timer
  • General-purpose I/Os (GPIOs)
    • 16 enhanced GPIOs including interrupt capability
    • eight additional optional GPIOs on peripherals
  • lead-free package
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category System on a Chip (SoC)
Product Number EP9301
Product Name Low Cost, Networked, ARM9, System-on-Chip Processor
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 to 800 MHz
RAM Size 0.5120 MB
View Details
nRF52811 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details