Microprocessor, 32-Bit, 166MHz, CMOS, PQFP208, Product overview: EP9301-CQ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP9301-CQ can be used for catalog matching and distributor lookup.
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 166MHz 208-LQFP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 918380-EP9301-CQ
Series: EP9
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM920T Microprocessor IC series 1 Core, 32-Bit 166MHz 208-LQFP
Core Processor: ARM920T
Speed: 166MHz
Package: Tray
Package: 208-LQFP
Part Status: Obsolete
Family Name: EP9301
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU EP9 166MHZ 208LQFP
ARM920T Microprocessor IC EP9 1 Core, 32-Bit 166MHz 208-LQFP
IC MPU EP9 166MHZ 208LQFP
IC MPU EP9 166MHZ 208LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-EP9301-CQ | 598-1248-ND | 918380-EP9301-CQ | 143-EP9301-CQ | EP9301-CQ | EP9301-CQ | EP9301-CQ |
| Product Name | 32-bit 166MHz Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - EP9301-CQ | IC MPU EP9 166MHZ 208LQFP | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Package Type | Other; LQFP | LFQP; Other; 208-LQFP | QFP; Other; 208-LQFP | QFP; Other; 208-LQFP | QFP; Other; 208-LQFP | QFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Microprocessor Family | ARM; ARM920T | ARM; ARM920T | ARM920T | ARM; ARM920T | ARM; ARM920T | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V |