Cirrus Logic, Inc. Microprocessors EP7312-IVZ

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Request a Quote Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1135-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1135-ND
Microprocessors 598-1135-ND
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - EP7312-IVZ - 774000-EP7312-IVZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7312-IVZ
774000-EP7312-IVZ
Embedded - Embedded - Microprocessors - EP7312-IVZ 774000-EP7312-IVZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 774000-EP7312-IVZ Series: EP7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 74MHz RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Package: 208-LQFP Additional Interfaces: DAI, IrDA, SSI, UART Part Status: Obsolete(EOL) Family Name: EP7312 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-LQFP Introduction Date: April 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 774000-EP7312-IVZ
Series: EP7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 74MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Package: 208-LQFP
Additional Interfaces: DAI, IrDA, SSI, UART
Part Status: Obsolete(EOL)
Family Name: EP7312
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-LQFP
Introduction Date: April 12, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP7312-IVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7312-IVZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP7312-IVZ
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site
Microprocessors - EP7312-IVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-IVZ
Microprocessors EP7312-IVZ
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

Buy Now Datasheet
Embedded - Microprocessors - EP7312-IVZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-IVZ
Embedded - Microprocessors EP7312-IVZ
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1135-ND 774000-EP7312-IVZ EP7312-IVZ EP7312-IVZ EP7312-IVZ
Product Name Microprocessors Embedded - Embedded - Microprocessors - EP7312-IVZ Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM7TDMI ARM; ARM7TDMI ARM7TDMI ARM; ARM7TDMI
Supply Voltage 2.5V; 3V; 3.3V 2.5V, 2.7V, 3.0V, 3.3V
Package Type LFQP; Other; 208-LQFP QFP QFP; Other; 208-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA725LGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details