Cirrus Logic, Inc. Microprocessors EP7312-IV-90

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP
Request a Quote Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1246-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1246-ND
Microprocessors 598-1246-ND
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP

Buy Now Datasheet
Embedded - Microprocessors - EP7312-IV-90 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-IV-90
Embedded - Microprocessors EP7312-IV-90
IC MPU EP7 90MHZ 208LQFP

IC MPU EP7 90MHZ 208LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP7312-IV-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7312-IV-90
Integrated Circuits (ICs) - Embedded - Microprocessors EP7312-IV-90
IC MPU EP7 90MHZ 208LQFP

IC MPU EP7 90MHZ 208LQFP

Supplier's Site
Microprocessors - EP7312-IV-90 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP7312-IV-90
Microprocessors EP7312-IV-90
IC MPU EP7 90MHZ 208LQFP

IC MPU EP7 90MHZ 208LQFP

Supplier's Site Datasheet
Microprocessors - EP7312-IV-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-IV-90
Microprocessors EP7312-IV-90
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1246-ND EP7312-IV-90 EP7312-IV-90 EP7312-IV-90 EP7312-IV-90
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM7TDMI ARM; ARM7TDMI ARM; ARM7TDMI ARM7TDMI ARM7TDMI
Supply Voltage 2.5V; 3V; 3.3V
Package Type LFQP; Other; 208-LQFP QFP QFP; Other; 208-LQFP QFP; Other; 208-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
240MHZ Embedded Microprocessor MPU - 694-DM860-TE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
5 suppliers