Cirrus Logic, Inc. Embedded - Embedded - Microprocessors - EP7312-IB EP7312-IB

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172198-EP7312-IB Series: EP7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 74MHz RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Package: 256-LFBGA Additional Interfaces: DAI, IrDA, SSI, UART Part Status: Obsolete(EOL) Family Name: EP7312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): EP7312-IBZ; Introduction Date: April 12, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172198-EP7312-IB Series: EP7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 74MHz RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Package: 256-LFBGA Additional Interfaces: DAI, IrDA, SSI, UART Part Status: Obsolete(EOL) Family Name: EP7312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): EP7312-IBZ; Introduction Date: April 12, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EP7312-IB - 1172198-EP7312-IB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7312-IB
1172198-EP7312-IB
Embedded - Embedded - Microprocessors - EP7312-IB 1172198-EP7312-IB
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1172198-EP7312-IB Series: EP7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 74MHz RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Package: 256-LFBGA Additional Interfaces: DAI, IrDA, SSI, UART Part Status: Obsolete(EOL) Family Name: EP7312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): EP7312-IBZ; Introduction Date: April 12, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172198-EP7312-IB
Series: EP7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 74MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Package: 256-LFBGA
Additional Interfaces: DAI, IrDA, SSI, UART
Part Status: Obsolete(EOL)
Family Name: EP7312
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 256-PBGA (17x17)
Alternative Parts (Cross-Reference): EP7312-IBZ;
Introduction Date: April 12, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - EP7312-IB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-IB
Embedded - Microprocessors EP7312-IB
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - EP7312-IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-IB
Microprocessors EP7312-IB
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1172198-EP7312-IB EP7312-IB EP7312-IB
Product Name Embedded - Embedded - Microprocessors - EP7312-IB Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 2.7V, 3.0V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details