Cirrus Logic, Inc. Microprocessors EP7312-CVZ

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Request a Quote Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1134-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1134-ND
Microprocessors 598-1134-ND
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - EP7312-CVZ - 130587-EP7312-CVZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7312-CVZ
130587-EP7312-CVZ
Embedded - Embedded - Microprocessors - EP7312-CVZ 130587-EP7312-CVZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 130587-EP7312-CVZ Packaging: Tray Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Additional Interfaces: DAI, IrDA, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-LQFP Speed(Frequency): 74MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 130587-EP7312-CVZ
Packaging: Tray
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Additional Interfaces: DAI, IrDA, SSI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-LQFP
Speed(Frequency): 74MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - EP7312-CVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-CVZ
Microprocessors EP7312-CVZ
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

Buy Now Datasheet
IC MPU EP7 74MHZ 208LQFP - 143-EP7312-CVZ - Utmel Electronic Limited
Hong Kong, China
IC MPU EP7 74MHZ 208LQFP
143-EP7312-CVZ
IC MPU EP7 74MHZ 208LQFP 143-EP7312-CVZ
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - EP7312-CVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7312-CVZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP7312-CVZ
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site
Embedded - Microprocessors - EP7312-CVZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-CVZ
Embedded - Microprocessors EP7312-CVZ
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site Datasheet
Microprocessors - EP7312-CVZ - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
EP7312-CVZ
Microprocessors EP7312-CVZ
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1134-ND 130587-EP7312-CVZ EP7312-CVZ 143-EP7312-CVZ EP7312-CVZ EP7312-CVZ EP7312-CVZ
Product Name Microprocessors Embedded - Embedded - Microprocessors - EP7312-CVZ Microprocessors IC MPU EP7 74MHZ 208LQFP Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM7TDMI ARM7TDMI ARM; ARM7TDMI ARM; ARM7TDMI ARM; ARM7TDMI ARM7TDMI
Supply Voltage 2.5V; 3V; 3.3V 2.5V, 2.7V, 3.0V, 3.3V 2.5V
Package Type LFQP; Other; 208-LQFP QFP; Other; 208-LQFP QFP; Other; 208-LQFP QFP; Other; 208-LQFP QFP QFP; Other; 208-LQFP
Pin Count 208 208
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC405GP-3BD266A - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Microprocessors - ATSAMA5D44B-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details